Manufacturer: NXP
Win Source Part Number: 122361-SC16C554DBIB6
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 2.5V, 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 122361-SC16C554DBIB64,128 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C554DBIB64,128 |
| Package Type | Surface Mount; SMD (SMT) |