Manufacturer: NXP
Win Source Part Number: 064174-SC16C2550BIN4
Packaging: Tube/Rail
Mounting: Through Hole
Number of Channels: 2, DUART
Data Rate (Max): 5Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-DIP
Supply Voltage - Operating: 2.5V, 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 064174-SC16C2550BIN40 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C2550BIN40 |
| Package Type | Through Hole |