MAC57D - HALO-ARM 32-bit MCU, Triple core, 2MB Flash, 1.3 MB
ARM Microcontrollers - MCU ARM 32-bit MCU, Triple core, 2MB Flash, 1.3MB gRAM, 1MB sysRAM, -40/+105degC, LQFP 208
IC MCU 32BIT 2MB FLASH 208LQFP
IC MCU 32BIT 2MB FLASH 208LQFP
ARM® Cortex®-A5/M4/M0+ MAC57Dxxx Microcontroller IC 32-Bit Tri-Core 80MHz, 160MHz, 320MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)
| Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SAC57D52LCVLT | SAC57D52LCVLT | SAC57D52LCVLT | SAC57D52LCVLT | SAC57D52LCVLT |
| Product Name | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit; 32-Bit Tri-Core | |
| Life Cycle Stage | Obsolete | Active | Active | ||
| ROM Type | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; HLQFP208 | Other; 208-LQFP Exposed Pad | QFP; Other; 208-LQFP Exposed Pad |