NXP Semiconductors RF/IF and RFID - RF Misc ICs and Modules SA614AHRX

Description
Win Source Part Number: 1236128-SA614AHRX Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Function: FM IF System RF Type: Cellular, ASK, FSK Secondary Attributes: RSSI Equipped Package / Case: 16-XFQFN Exposed Pad Supplier Device Package: 16-HXQFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-11492-1,568-1149 2-2,935302563115,568 -11492-6 Base Product Number: SA614
Request a Quote Datasheet
Description
Win Source Part Number: 1236128-SA614AHRX Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Function: FM IF System RF Type: Cellular, ASK, FSK Secondary Attributes: RSSI Equipped Package / Case: 16-XFQFN Exposed Pad Supplier Device Package: 16-HXQFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-11492-1,568-1149 2-2,935302563115,568 -11492-6 Base Product Number: SA614
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1236128-SA614AHRX - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1236128-SA614AHRX
RF/IF and RFID - RF Misc ICs and Modules 1236128-SA614AHRX
Win Source Part Number: 1236128-SA614AHRX Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Function: FM IF System RF Type: Cellular, ASK, FSK Secondary Attributes: RSSI Equipped Package / Case: 16-XFQFN Exposed Pad Supplier Device Package: 16-HXQFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-11492-1,568-1149 2-2,935302563115,568 -11492-6 Base Product Number: SA614

Win Source Part Number: 1236128-SA614AHRX
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Function: FM IF System
RF Type: Cellular, ASK, FSK
Secondary Attributes: RSSI Equipped
Package / Case: 16-XFQFN Exposed Pad
Supplier Device Package: 16-HXQFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-11492-1,568-11492-2,935302563115,568-11492-6
Base Product Number: SA614

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236128-SA614AHRX
Product Name RF/IF and RFID - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details