NXP Semiconductors RF/IF and RFID - RF Mixers SA606DK/02,118

Description
Win Source Part Number: 1236104-SA606DK/02,1 18 Category: RF/IF and RFID>RF Mixers Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Other Names: 935298562118 Base Product Number: SA606 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236104-SA606DK/02,1 18 Category: RF/IF and RFID>RF Mixers Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Other Names: 935298562118 Base Product Number: SA606 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Mixers - 1236104-SA606DK/02,118 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Mixers
1236104-SA606DK/02,118
RF/IF and RFID - RF Mixers 1236104-SA606DK/02,118
Win Source Part Number: 1236104-SA606DK/02,1 18 Category: RF/IF and RFID>RF Mixers Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Other Names: 935298562118 Base Product Number: SA606 Product Status: Obsolete

Win Source Part Number: 1236104-SA606DK/02,118
Category: RF/IF and RFID>RF Mixers
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: OBSOLETE
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Other Names: 935298562118
Base Product Number: SA606
Product Status: Obsolete

Buy Now Datasheet
150MHZ Rf Mixer - 861-SA606DK/02,118 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHZ Rf Mixer
861-SA606DK/02,118
150MHZ Rf Mixer 861-SA606DK/02,118
IC MIXER 150MHZ UP CONVRT 20SSOP / RF Mixer IC Product overview: SA606DK/02,118 from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 150MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA606DK/02,118 can be used for catalog matching and distributor lookup.

IC MIXER 150MHZ UP CONVRT 20SSOP / RF Mixer IC Product overview: SA606DK/02,118 from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 150MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SA606DK/02,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - SA606DK/02,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC

RF Mixer IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number 1236104-SA606DK/02,118 861-SA606DK/02,118 SA606DK/02,118
Product Name RF/IF and RFID - RF Mixers 150MHZ Rf Mixer RF Mixers
Package Type Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - SKY73070-11 - 064695-SKY73070-11 - Win Source Electronics
Specs
Package Type 20-MCM (5x5)
RF 700 to 1000 MHz
View Details
5 suppliers
RF Mixers - 3157-MCA-50LH+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, Flat Leads
RF 1000 to 5000 MHz
View Details
M1-0408NE-1, Double-Balanced Mixers - M1-0408NE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 4000 to 8000 MHz
View Details
Mixers - DMF-2A-700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 10 to 1500 MHz
View Details