NXP Semiconductors Ic, Double Balanced Mixer, 200Mhz, 8-Dip; Frequency Min Nxp SA602AN

Description
IC, DOUBLE BALANCED MIXER, 200MHZ, 8-DIP; Frequency Min:-; Frequency Max:200MHz; Supply Voltage Min:4.5V; Supply Voltage Max:8V; RF IC Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet
Description
IC, DOUBLE BALANCED MIXER, 200MHZ, 8-DIP; Frequency Min:-; Frequency Max:200MHz; Supply Voltage Min:4.5V; Supply Voltage Max:8V; RF IC Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Double Balanced Mixer, 200Mhz, 8-Dip; Frequency Min Nxp - 69C4673 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Double Balanced Mixer, 200Mhz, 8-Dip; Frequency Min Nxp
69C4673
Ic, Double Balanced Mixer, 200Mhz, 8-Dip; Frequency Min Nxp 69C4673
IC, DOUBLE BALANCED MIXER, 200MHZ, 8-DIP; Frequency Min:-; Frequency Max:200MHz; Supply Voltage Min:4.5V; Supply Voltage Max:8V; RF IC Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

IC, DOUBLE BALANCED MIXER, 200MHZ, 8-DIP; Frequency Min:-; Frequency Max:200MHz; Supply Voltage Min:4.5V; Supply Voltage Max:8V; RF IC Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Mixers
Product Number 69C4673
Product Name Ic, Double Balanced Mixer, 200Mhz, 8-Dip; Frequency Min Nxp
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - SIM-14LH+ - 895011-SIM-14LH+ - Win Source Electronics
Specs
Package Type Surface Mount
View Details
5 suppliers
Balanced Mixers - NBM-24000-40000 - kTB Solutions
Specs
RF 24000 to 40000 MHz
LO 24000 to 40000 MHz
IF 0.0 to 20000 MHz
View Details
RF Mixers - SKY73083-21 - 933948-SKY73083-21 - Win Source Electronics
Specs
Package Type Surface Mount; 36-MCM (6x6)
View Details
4 suppliers
RF Mixers - 2312-QPX0001SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 6000 to 26000 MHz
View Details