NXP Semiconductors 3W Audio Amplifier SA58672TK

Description
IC AMP AUDIO 3W MONO D 10HVSON Product overview: SA58672TK from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-SA58672TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AUDIO 3W MONO D 10HVSON Product overview: SA58672TK from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-SA58672TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Audio Amplifier - 742-SA58672TK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W Audio Amplifier
742-SA58672TK
3W Audio Amplifier 742-SA58672TK
IC AMP AUDIO 3W MONO D 10HVSON Product overview: SA58672TK from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-SA58672TK can be used for catalog matching and distributor lookup.

IC AMP AUDIO 3W MONO D 10HVSON Product overview: SA58672TK from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-SA58672TK can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - SA58672TK - 211448-SA58672TK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - SA58672TK
211448-SA58672TK
Linear - Linear - Amplifiers - Audio - SA58672TK 211448-SA58672TK
Manufacturer: NXP Win Source Part Number: 211448-SA58672TK Packaging: Reel - TR Type: Class D Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm Family Name: SA58672 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-HVSON (3x3) Dimension: 10-VFDFN Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): NCP9004FCT1G; SA58672UK,027; SA58672UK; Introduction Date: June 24, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 211448-SA58672TK
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Family Name: SA58672
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-HVSON (3x3)
Dimension: 10-VFDFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): NCP9004FCT1G; SA58672UK,027; SA58672UK;
Introduction Date: June 24, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-SA58672TK 211448-SA58672TK
Product Name 3W Audio Amplifier Linear - Linear - Amplifiers - Audio - SA58672TK
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data