NXP Semiconductors 5V 100MHz SSOP Voltage Regulator IC SA58640DK118

Description
Up/Down Conv Mixer 5V 100MHz 20-Pin SSOP T/R Product overview: SA58640DK118 from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MHz, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MHz, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SA58640DK118 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Up/Down Conv Mixer 5V 100MHz 20-Pin SSOP T/R Product overview: SA58640DK118 from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MHz, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MHz, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SA58640DK118 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100MHz SSOP Voltage Regulator IC
776-SA58640DK118
5V 100MHz SSOP Voltage Regulator IC 776-SA58640DK118
Up/Down Conv Mixer 5V 100MHz 20-Pin SSOP T/R Product overview: SA58640DK118 from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MHz, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MHz, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SA58640DK118 can be used for catalog matching and distributor lookup.

Up/Down Conv Mixer 5V 100MHz 20-Pin SSOP T/R Product overview: SA58640DK118 from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MHz, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MHz, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SA58640DK118 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - SA58640DK118 - 1218152-SA58640DK118 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - SA58640DK118
1218152-SA58640DK118
PMIC - PMIC - Voltage Regulators - Linear + Switching - SA58640DK118 1218152-SA58640DK118
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218152-SA58640DK118 Packaging: Cut Tape (CT) Frequency: 100 MHz Operating Supply Voltage: 5 V Gain: 17 dB Noise Figure: 7 dB Number of Pins: 20 Power Gain: 17 dB Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SSOP Operating Supply Current: 6 mA Alternative Parts (Cross-Reference): SA58640DK,118; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218152-SA58640DK118
Packaging: Cut Tape (CT)
Frequency: 100 MHz
Operating Supply Voltage: 5 V
Gain: 17 dB
Noise Figure: 7 dB
Number of Pins: 20
Power Gain: 17 dB
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SSOP
Operating Supply Current: 6 mA
Alternative Parts (Cross-Reference): SA58640DK,118;
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SA58640DK118 1218152-SA58640DK118
Product Name 5V 100MHz SSOP Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - SA58640DK118
Package Type Other; Cut Tape (CT) SSOP; Other; SSOP
Unlock Full Specs
to access all available technical data