NXP Semiconductors Analog and Digital Output SA56004BD,118

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - SA56004BD,118-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
SA56004BD,118-ND
Analog and Digital Output SA56004BD,118-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-SO

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234039-SA56004BD,118 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234039-SA56004BD,118
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234039-SA56004BD,118
Win Source Part Number: 1234039-SA56004BD,11 8 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 60°C ~ 100°C (-40°C ~ 125°C) Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935274538118,SA56004 BD-T,SA56004BD-T Base Product Number: SA560 Product Status: Obsolete

Win Source Part Number: 1234039-SA56004BD,118
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Output Switch, Programmable Limit
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 60°C ~ 100°C (-40°C ~ 125°C)
Resolution: 10 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935274538118,SA56004BD-T,SA56004BD-T
Base Product Number: SA560
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SA56004BD,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SA56004BD,118
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SA56004BD,118
SENSOR DIGITAL -40C-125C 8SO

SENSOR DIGITAL -40C-125C 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number SA56004BD,118-ND 1234039-SA56004BD,118 SA56004BD,118
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers