IC VGA 700MHZ 16-SOIC Product overview: SA5219D from NXP Semiconductors is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 700MHZ, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SA5219D can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 311418-SA5219D
Packaging: Tube/Rail
Applications: Variable Gain (VGA)
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 700MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 7 V
Operating Supply Current: 43mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-SA5219D | 311418-SA5219D |
| Product Name | 700MHZ SOIC Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - SA5219D |
| Bandwidth | 700 MHz |