NXP Semiconductors 16-bit 16BIT 16KB Embedded Microcontroller MCU S9S12ZVLS1F0MFM

Description
IC MCU 16BIT 16KB FLASH 32QFN Product overview: S9S12ZVLS1F0MFM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12ZVLS1F0MFM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 16KB FLASH 32QFN Product overview: S9S12ZVLS1F0MFM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12ZVLS1F0MFM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-S9S12ZVLS1F0MFM
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-S9S12ZVLS1F0MFM
IC MCU 16BIT 16KB FLASH 32QFN Product overview: S9S12ZVLS1F0MFM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12ZVLS1F0MFM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 32QFN Product overview: S9S12ZVLS1F0MFM from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12ZVLS1F0MFM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S12ZVLS1F0MFM - 932965-S9S12ZVLS1F0MFM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12ZVLS1F0MFM
932965-S9S12ZVLS1F0MFM
Embedded - Embedded - Microcontrollers - S9S12ZVLS1F0MFM 932965-S9S12ZVLS1F0MFM
Manufacturer: NXP Win Source Part Number: 932965-S9S12ZVLS1F0M FM Series: S12 MagniV Operating Temperature Range: -40°C ~ 125°C (TA) Features: S12Z series Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-QFN-EP (5x5) Core Processor: S12Z Speed: 32MHz Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 5.5V ~ 18V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN-EP (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 932965-S9S12ZVLS1F0MFM
Series: S12 MagniV
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: S12Z series Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-QFN-EP (5x5)
Core Processor: S12Z
Speed: 32MHz
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 5.5V ~ 18V
Family Name: S9S12
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN-EP (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microcontrollers - S9S12ZVLS1F0MFM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12ZVLS1F0MFM-ND
Microcontrollers S9S12ZVLS1F0MFM-ND
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-QFN-EP (5x5)

S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-QFN-EP (5x5)

Buy Now Datasheet
 - S9S12ZVLS1F0MFM - Rochester Electronics
Newburyport, MA, United States
S12Z CPU, 16K flash

S12Z CPU, 16K flash

Supplier's Site Datasheet
Embedded - Microcontrollers - S9S12ZVLS1F0MFM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12ZVLS1F0MFM
Embedded - Microcontrollers S9S12ZVLS1F0MFM
IC MCU 16BIT 16KB FLASH 32QFN

IC MCU 16BIT 16KB FLASH 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12ZVLS1F0MFM
16-bit Microcontrollers - MCU S9S12ZVLS1F0MFM
16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12Z core, 16KB Flash, 25MHz, -40/+125degC, Automotive Qualified, QFN 32

16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12Z core, 16KB Flash, 25MHz, -40/+125degC, Automotive Qualified, QFN 32

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12ZVLS1F0MFM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12ZVLS1F0MFM
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12ZVLS1F0MFM
IC MCU 16BIT 16KB FLASH 32QFN

IC MCU 16BIT 16KB FLASH 32QFN

Supplier's Site
Microcontrollers - S9S12ZVLS1F0MFM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12ZVLS1F0MFM
Microcontrollers S9S12ZVLS1F0MFM
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-QFN-EP (5x5)

S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-QFN-EP (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S12ZVLS1F0MFM 932965-S9S12ZVLS1F0MFM S9S12ZVLS1F0MFM-ND S9S12ZVLS1F0MFM S9S12ZVLS1F0MFM S9S12ZVLS1F0MFM S9S12ZVLS1F0MFM S9S12ZVLS1F0MFM
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S12ZVLS1F0MFM Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 16 KB 1 KB 1 KB 1 KB
ROM 0.1280 KB 128 KB 16 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7725AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 769-CP3CN37VVAWQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Pin Count 144
View Details
5 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details