NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S12ZVL16F0CLC S9S12ZVL16F0CLC

Description
MC9S12ZVL - KNOX-MagniV 16-bit MCU, 16KB Flash
Request a Quote Datasheet
Description
MC9S12ZVL - KNOX-MagniV 16-bit MCU, 16KB Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S9S12ZVL16F0CLC - Rochester Electronics
Newburyport, MA, United States
MC9S12ZVL - KNOX-MagniV 16-bit MCU, 16KB Flash

MC9S12ZVL - KNOX-MagniV 16-bit MCU, 16KB Flash

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S12ZVL16F0CLC - 893445-S9S12ZVL16F0CLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12ZVL16F0CLC
893445-S9S12ZVL16F0CLC
Embedded - Embedded - Microcontrollers - S9S12ZVL16F0CLC 893445-S9S12ZVL16F0CLC
Manufacturer: NXP Win Source Part Number: 893445-S9S12ZVL16F0C LC Series: S12 MagniV Operating Temperature Range: -40°C ~ 85°C (TA) Features: S12Z series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7) Core Processor: S12Z Speed: 32MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 5.5V ~ 18V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 893445-S9S12ZVL16F0CLC
Series: S12 MagniV
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S12Z series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Core Processor: S12Z
Speed: 32MHz
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 5.5V ~ 18V
Family Name: S9S12
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-S9S12ZVL16F0CLC
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-S9S12ZVL16F0CLC
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: S9S12ZVL16F0CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12ZVL16F0CLC can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 32LQFP Product overview: S9S12ZVL16F0CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12ZVL16F0CLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S12ZVL16F0CLC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12ZVL16F0CLC-ND
Microcontrollers S9S12ZVL16F0CLC-ND
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - S9S12ZVL16F0CLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12ZVL16F0CLC
Embedded - Microcontrollers S9S12ZVL16F0CLC
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12ZVL16F0CLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12ZVL16F0CLC
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12ZVL16F0CLC
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12ZVL16F0CLC
16-bit Microcontrollers - MCU S9S12ZVL16F0CLC
16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12Z core, 16KB Flash, 25MHz, -40/+85degC, Automotive Qualified, QFP 32

16-bit Microcontrollers - MCU MagniV 16-bit MCU, S12Z core, 16KB Flash, 25MHz, -40/+85degC, Automotive Qualified, QFP 32

Buy Now Datasheet
Microcontrollers - S9S12ZVL16F0CLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12ZVL16F0CLC
Microcontrollers S9S12ZVL16F0CLC
S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

S12Z S12 MagniV Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S12ZVL16F0CLC 893445-S9S12ZVL16F0CLC 685-S9S12ZVL16F0CLC S9S12ZVL16F0CLC-ND S9S12ZVL16F0CLC S9S12ZVL16F0CLC S9S12ZVL16F0CLC S9S12ZVL16F0CLC
Product Name Embedded - Embedded - Microcontrollers - S9S12ZVL16F0CLC 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Package Type QFP; Other; LQFP32 QFP; Other; 32-LQFP (7x7) Other; Tray LFQP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7764AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers