NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12XS64J1CAE

Description
Manufacturer: Freescale Semiconductor Win Source Part Number: 1318717-S9S12XS64J1C AE Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: HCS12X Speed: 40MHz Standard Package: 1 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x12b Oscillator Type: External Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 70 Voltage - Supply (Vcc/Vdd): 1.72V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: 2156-S9S12XS64J1CAE, NXPFRES9S12XS64J1CAE Base Product Number: S9S12
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor Win Source Part Number: 1318717-S9S12XS64J1C AE Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: HCS12X Speed: 40MHz Standard Package: 1 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x12b Oscillator Type: External Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 70 Voltage - Supply (Vcc/Vdd): 1.72V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: 2156-S9S12XS64J1CAE, NXPFRES9S12XS64J1CAE Base Product Number: S9S12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318717-S9S12XS64J1CAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318717-S9S12XS64J1CAE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318717-S9S12XS64J1CAE
Manufacturer: Freescale Semiconductor Win Source Part Number: 1318717-S9S12XS64J1C AE Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: HCS12X Speed: 40MHz Standard Package: 1 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x12b Oscillator Type: External Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 70 Voltage - Supply (Vcc/Vdd): 1.72V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: 2156-S9S12XS64J1CAE, NXPFRES9S12XS64J1CAE Base Product Number: S9S12

Manufacturer: Freescale Semiconductor
Win Source Part Number: 1318717-S9S12XS64J1CAE
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Core Processor: HCS12X
Speed: 40MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x12b
Oscillator Type: External
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 70
Voltage - Supply (Vcc/Vdd): 1.72V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: 2156-S9S12XS64J1CAE,NXPFRES9S12XS64J1CAE
Base Product Number: S9S12

Buy Now Datasheet
Microcontrollers - S9S12XS64J1CAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12XS64J1CAE-ND
Microcontrollers S9S12XS64J1CAE-ND
HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-S9S12XS64J1CAE
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-S9S12XS64J1CAE
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: S9S12XS64J1CAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12XS64J1CAE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LQFP Product overview: S9S12XS64J1CAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12XS64J1CAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12XS64J1CAE
16-bit Microcontrollers - MCU S9S12XS64J1CAE
16-bit Microcontrollers - MCU 16BIT 64K FLASH

16-bit Microcontrollers - MCU 16BIT 64K FLASH

Buy Now Datasheet
Microcontrollers - S9S12XS64J1CAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12XS64J1CAE
Microcontrollers S9S12XS64J1CAE
HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - S9S12XS64J1CAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12XS64J1CAE
Microcontrollers S9S12XS64J1CAE
HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - S9S12XS64J1CAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12XS64J1CAE
Embedded - Microcontrollers S9S12XS64J1CAE
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12XS64J1CAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12XS64J1CAE
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12XS64J1CAE
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1318717-S9S12XS64J1CAE S9S12XS64J1CAE-ND 685-S9S12XS64J1CAE S9S12XS64J1CAE S9S12XS64J1CAE S9S12XS64J1CAE S9S12XS64J1CAE
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash
Supply Voltage 1.72 to 5.5 volts 1.72 to 5.5 volts 1.72 to 5.5 volts 5.5 to 1.72 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILMCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details