NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12VR64F2CLC

Description
Win Source Part Number: 1221444-S9S12VR64F2C LC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S12 MagniV Core Processor: 12V1 Speed: 25MHz Package: Tray Standard Package: 1,250 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 2x10b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.13V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935317616557 Base Product Number: S9S12 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1221444-S9S12VR64F2C LC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S12 MagniV Core Processor: 12V1 Speed: 25MHz Package: Tray Standard Package: 1,250 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 2x10b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.13V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935317616557 Base Product Number: S9S12 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1221444-S9S12VR64F2CLC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1221444-S9S12VR64F2CLC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1221444-S9S12VR64F2CLC
Win Source Part Number: 1221444-S9S12VR64F2C LC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S12 MagniV Core Processor: 12V1 Speed: 25MHz Package: Tray Standard Package: 1,250 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 2x10b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.13V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935317616557 Base Product Number: S9S12 Product Status: Obsolete

Win Source Part Number: 1221444-S9S12VR64F2CLC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S12 MagniV
Core Processor: 12V1
Speed: 25MHz
Package: Tray
Standard Package: 1,250
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 2x10b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.13V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935317616557
Base Product Number: S9S12
Product Status: Obsolete

Buy Now
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-S9S12VR64F2CLC
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-S9S12VR64F2CLC
IC MCU 16BIT 64KB FLASH 32LQFP Product overview: S9S12VR64F2CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12VR64F2CLC can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 32LQFP Product overview: S9S12VR64F2CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12VR64F2CLC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - S9S12VR64F2CLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12VR64F2CLC
Embedded - Microcontrollers S9S12VR64F2CLC
IC MCU 16BIT 64KB FLASH 32LQFP

IC MCU 16BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12VR64F2CLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12VR64F2CLC
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12VR64F2CLC
IC MCU 16BIT 64KB FLASH 32LQFP

IC MCU 16BIT 64KB FLASH 32LQFP

Supplier's Site
Microcontrollers - S9S12VR64F2CLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12VR64F2CLC
Microcontrollers S9S12VR64F2CLC
12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1221444-S9S12VR64F2CLC 685-S9S12VR64F2CLC S9S12VR64F2CLC S9S12VR64F2CLC S9S12VR64F2CLC
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz
RAM 64 KB 2 KB 2 KB 2 KB
ROM 512 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers