IC MCU 16BIT 48KB FLASH 48LQFP Product overview: S9S12VR48F2CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12VR48F2CLF can be used for catalog matching and distributor lookup.
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP48
Manufacturer: NXP
Win Source Part Number: 932958-S9S12VR48F2CL
Series: S12 MagniV
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Core Processor: 12V1
Speed: 25MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Part Status: Obsolete
Family Name: S9S12
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
12V1 S12 MagniV Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 48KB FLASH 48LQFP
IC MCU 16BIT 48KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S9S12VR48F2CLF | S9S12VR48F2CLF | 932958-S9S12VR48F2CLF | S9S12VR48F2CLF | S9S12VR48F2CLF | S9S12VR48F2CLF |
| Product Name | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - S9S12VR48F2CLF | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 2 KB | 48 KB | 2 KB | 2 KB | ||
| Supply Voltage | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | QFP; Other; LQFP48 | QFP; Other; 48-LQFP (7x7) | QFP; Other; 48-LQFP | Other; 48-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |