IC MCU 16BIT 48KB FLASH 32LQFP
HCS12 S12 MagniV Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-S9S12VR48AAMLCRTR-ND | S9S12VR48AAMLCR |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 25 MHz | 25 MHz |
| Bits | Other; A/D 2x10b | |
| RAM | 2 KB | 2 KB |
| ROM | 48 KB |