NXP Semiconductors 16-bit 16BIT 96KB Embedded Microcontroller MCU S9S12P96J0VFTR

Description
IC MCU 16BIT 96KB FLASH 48QFN Product overview: S9S12P96J0VFTR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12P96J0VFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 96KB FLASH 48QFN Product overview: S9S12P96J0VFTR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12P96J0VFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-S9S12P96J0VFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-S9S12P96J0VFTR
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-S9S12P96J0VFTR
IC MCU 16BIT 96KB FLASH 48QFN Product overview: S9S12P96J0VFTR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12P96J0VFTR can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 48QFN Product overview: S9S12P96J0VFTR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12P96J0VFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S12P96J0VFTR - 893430-S9S12P96J0VFTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12P96J0VFTR
893430-S9S12P96J0VFTR
Embedded - Embedded - Microcontrollers - S9S12P96J0VFTR 893430-S9S12P96J0VFTR
Manufacturer: NXP Win Source Part Number: 893430-S9S12P96J0VFT R Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7) Core Processor: HCS12 Speed: 32MHz Package: Reel - TR Package: 48-TFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.72V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN-EP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 893430-S9S12P96J0VFTR
Series: HCS12
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)
Core Processor: HCS12
Speed: 32MHz
Package: Reel - TR
Package: 48-TFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.72V ~ 5.5V
Family Name: S9S12
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN-EP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - S9S12P96J0VFTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12P96J0VFTR-ND
Microcontrollers S9S12P96J0VFTR-ND
HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - S9S12P96J0VFTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12P96J0VFTR
Embedded - Microcontrollers S9S12P96J0VFTR
IC MCU 16BIT 96KB FLASH 48QFN

IC MCU 16BIT 96KB FLASH 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12P96J0VFTR
16-bit Microcontrollers - MCU S9S12P96J0VFTR
16-bit Microcontrollers - MCU 16 BIT 96K FLASH

16-bit Microcontrollers - MCU 16 BIT 96K FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12P96J0VFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12P96J0VFTR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12P96J0VFTR
IC MCU 16BIT 96KB FLASH 48QFN

IC MCU 16BIT 96KB FLASH 48QFN

Supplier's Site
Microcontrollers - S9S12P96J0VFTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S12P96J0VFTR
Microcontrollers S9S12P96J0VFTR
IC MCU 16BIT 96KB FLASH 48QFN

IC MCU 16BIT 96KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - S9S12P96J0VFTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12P96J0VFTR
Microcontrollers S9S12P96J0VFTR
HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)

Buy Now
Microcontrollers - S9S12P96J0VFTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12P96J0VFTR
Microcontrollers S9S12P96J0VFTR
HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S12P96J0VFTR 893430-S9S12P96J0VFTR S9S12P96J0VFTR-ND S9S12P96J0VFTR S9S12P96J0VFTR S9S12P96J0VFTR S9S12P96J0VFTR S9S12P96J0VFTR
Product Name 16-bit 16BIT 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S12P96J0VFTR Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 6 KB 96 KB 6 KB 6 KB 6 KB 6 KB
ROM 4 KB 4 KB 96 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details