NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12P96J0MFTR

Description
Win Source Part Number: 1264208-S9S12P96J0MF TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: HCS12 Core Processor: HCS12 Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 48-TFQFN Exposed Pad Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.72V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935310184528 Base Product Number: S9S12
Request a Quote Datasheet
Description
Win Source Part Number: 1264208-S9S12P96J0MF TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: HCS12 Core Processor: HCS12 Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 48-TFQFN Exposed Pad Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.72V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935310184528 Base Product Number: S9S12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264208-S9S12P96J0MFTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264208-S9S12P96J0MFTR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264208-S9S12P96J0MFTR
Win Source Part Number: 1264208-S9S12P96J0MF TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: HCS12 Core Processor: HCS12 Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 48-TFQFN Exposed Pad Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.72V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935310184528 Base Product Number: S9S12

Win Source Part Number: 1264208-S9S12P96J0MFTR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HCS12
Core Processor: HCS12
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 48-TFQFN Exposed Pad
Supplier Device Package: 48-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.72V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935310184528
Base Product Number: S9S12

Buy Now
Microcontrollers - S9S12P96J0MFTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12P96J0MFTR-ND
Microcontrollers S9S12P96J0MFTR-ND
HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-S9S12P96J0MFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-S9S12P96J0MFTR
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-S9S12P96J0MFTR
IC MCU 16BIT 96KB FLASH 48QFN Product overview: S9S12P96J0MFTR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12P96J0MFTR can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 48QFN Product overview: S9S12P96J0MFTR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12P96J0MFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S12P96J0MFTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12P96J0MFTR
Microcontrollers S9S12P96J0MFTR
HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)

HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)

Buy Now
Embedded - Microcontrollers - S9S12P96J0MFTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12P96J0MFTR
Embedded - Microcontrollers S9S12P96J0MFTR
IC MCU 16BIT 96KB FLASH 48QFN

IC MCU 16BIT 96KB FLASH 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12P96J0MFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12P96J0MFTR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12P96J0MFTR
IC MCU 16BIT 96KB FLASH 48QFN

IC MCU 16BIT 96KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12P96J0MFTR
16-bit Microcontrollers - MCU S9S12P96J0MFTR
16-bit Microcontrollers - MCU 16-bit MCU, S12 core, 96KB Flash, 32MHz, -40/+125degC, Automotive Qualified, QFN 48

16-bit Microcontrollers - MCU 16-bit MCU, S12 core, 96KB Flash, 32MHz, -40/+125degC, Automotive Qualified, QFN 48

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264208-S9S12P96J0MFTR S9S12P96J0MFTR-ND 685-S9S12P96J0MFTR S9S12P96J0MFTR S9S12P96J0MFTR S9S12P96J0MFTR S9S12P96J0MFTR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 96 KB 6 KB 6 KB 6 KB 6 KB
ROM 4 KB 96 KB 4 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details