NXP Semiconductors 16-bit 16BIT 32KB Embedded Microcontroller MCU S9S12HY32J0CLH

Description
IC MCU 16BIT 32KB FLASH 64LQFP Product overview: S9S12HY32J0CLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12HY32J0CLH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 64LQFP Product overview: S9S12HY32J0CLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12HY32J0CLH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-S9S12HY32J0CLH
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-S9S12HY32J0CLH
IC MCU 16BIT 32KB FLASH 64LQFP Product overview: S9S12HY32J0CLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12HY32J0CLH can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64LQFP Product overview: S9S12HY32J0CLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12HY32J0CLH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S12HY32J0CLH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12HY32J0CLH-ND
Microcontrollers S9S12HY32J0CLH-ND
HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1170074-S9S12HY32J0CLH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1170074-S9S12HY32J0CLH
Integrated Circuits (ICs) - Embedded - Microcontrollers 1170074-S9S12HY32J0CLH
Win Source Part Number: 1170074-S9S12HY32J0C LH Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: HCS12 Core Processor: HCS12 Speed: 32MHz Package: Tray Standard Package: 800 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI Peripherals: LCD, Motor control PWM, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2K x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935317888557 Base Product Number: S9S12

Win Source Part Number: 1170074-S9S12HY32J0CLH
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HCS12
Core Processor: HCS12
Speed: 32MHz
Package: Tray
Standard Package: 800
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals: LCD, Motor control PWM, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935317888557
Base Product Number: S9S12

Buy Now Datasheet
Microcontrollers - S9S12HY32J0CLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12HY32J0CLH
Microcontrollers S9S12HY32J0CLH
HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

HCS12 HCS12 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12HY32J0CLH
16-bit Microcontrollers - MCU S9S12HY32J0CLH
16-bit Microcontrollers - MCU 16-bit MCU S12 cor e 32KB Flash 32MHz

16-bit Microcontrollers - MCU 16-bit MCU S12 cor e 32KB Flash 32MHz

Buy Now Datasheet
Embedded - Microcontrollers - S9S12HY32J0CLH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12HY32J0CLH
Embedded - Microcontrollers S9S12HY32J0CLH
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12HY32J0CLH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12HY32J0CLH
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12HY32J0CLH
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site
Microcontrollers - S9S12HY32J0CLH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S12HY32J0CLH
Microcontrollers S9S12HY32J0CLH
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S12HY32J0CLH S9S12HY32J0CLH-ND 1170074-S9S12HY32J0CLH S9S12HY32J0CLH S9S12HY32J0CLH S9S12HY32J0CLH S9S12HY32J0CLH S9S12HY32J0CLH
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 64 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB
ROM 4 KB 32 KB 4 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - C165L25MHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers