NXP Semiconductors 16-bit 16BIT 48KB Embedded Microcontroller MCU S9S12GN48F0VLF

Description
MC9S12G - GRAYLING-16-bit MCU, 48KB Flash, 25MHz
Request a Quote Datasheet
Description
MC9S12G - GRAYLING-16-bit MCU, 48KB Flash, 25MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S9S12GN48F0VLF - Rochester Electronics
Newburyport, MA, United States
MC9S12G - GRAYLING-16-bit MCU, 48KB Flash, 25MHz

MC9S12G - GRAYLING-16-bit MCU, 48KB Flash, 25MHz

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-S9S12GN48F0VLF
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-S9S12GN48F0VLF
IC MCU 16BIT 48KB FLASH 48LQFP Product overview: S9S12GN48F0VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN48F0VLF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 48LQFP Product overview: S9S12GN48F0VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN48F0VLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S12GN48F0VLF - 812911-S9S12GN48F0VLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12GN48F0VLF
812911-S9S12GN48F0VLF
Embedded - Embedded - Microcontrollers - S9S12GN48F0VLF 812911-S9S12GN48F0VLF
Manufacturer: NXP USA Inc. Win Source Part Number: 812911-S9S12GN48F0VL F Packaging: Tray Mounting Style: SMD Core Processor: 12V1 Speed: 25MHz Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 RAM Size: 4K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,250 MSL Level: 3 (168 Hours) Part Number Series: S9S12GN48 Voltage - Supply (Vcc/Vdd): 3.13V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 812911-S9S12GN48F0VLF
Packaging: Tray
Mounting Style: SMD
Core Processor: 12V1
Speed: 25MHz
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
RAM Size: 4K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,250
MSL Level: 3 (168 Hours)
Part Number Series: S9S12GN48
Voltage - Supply (Vcc/Vdd): 3.13V ~ 5.5V

Buy Now
Microcontrollers - 568-14171-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14171-ND
Microcontrollers 568-14171-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - S9S12GN48F0VLF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12GN48F0VLF
Embedded - Microcontrollers S9S12GN48F0VLF
IC MCU 16BIT 48KB FLASH 48LQFP

IC MCU 16BIT 48KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - S9S12GN48F0VLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12GN48F0VLF
Microcontrollers S9S12GN48F0VLF
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12GN48F0VLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12GN48F0VLF
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12GN48F0VLF
IC MCU 16BIT 48KB FLASH 48LQFP

IC MCU 16BIT 48KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12GN48F0VLF
16-bit Microcontrollers - MCU S9S12GN48F0VLF
16-bit Microcontrollers - MCU S12 Core,64kFlash,Au

16-bit Microcontrollers - MCU S12 Core,64kFlash,Au

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S12GN48F0VLF 685-S9S12GN48F0VLF 812911-S9S12GN48F0VLF 568-14171-ND S9S12GN48F0VLF S9S12GN48F0VLF S9S12GN48F0VLF S9S12GN48F0VLF
Product Name 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S12GN48F0VLF Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Life Cycle Stage Active Active Active
ROM Type Flash EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Package Type QFP; Other; LQFP48 Other; Tray LFQP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 7GA830344H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details