NXP Semiconductors Microcontrollers S9S12GN32F1CLC

Description
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S9S12GN32F1CLC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12GN32F1CLC-ND
Microcontrollers S9S12GN32F1CLC-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S9S12GN32F1CLC - 932938-S9S12GN32F1CLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12GN32F1CLC
932938-S9S12GN32F1CLC
Embedded - Embedded - Microcontrollers - S9S12GN32F1CLC 932938-S9S12GN32F1CLC
Manufacturer: NXP Win Source Part Number: 932938-S9S12GN32F1CL C Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 932938-S9S12GN32F1CLC
Series: HCS12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Core Processor: 12V1
Speed: 25MHz
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Family Name: S9S12
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-S9S12GN32F1CLC
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-S9S12GN32F1CLC
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: S9S12GN32F1CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F1CLC can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 32LQFP Product overview: S9S12GN32F1CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F1CLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S12GN32F1CLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12GN32F1CLC
Microcontrollers S9S12GN32F1CLC
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12GN32F1CLC
16-bit Microcontrollers - MCU S9S12GN32F1CLC
16-bit Microcontrollers - MCU 16-bit MCU, S12 core, 32KB Flash, 25MHz, -40/+85degC, Automotive Qualified, QFP 32

16-bit Microcontrollers - MCU 16-bit MCU, S12 core, 32KB Flash, 25MHz, -40/+85degC, Automotive Qualified, QFP 32

Buy Now Datasheet
Embedded - Microcontrollers - S9S12GN32F1CLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12GN32F1CLC
Embedded - Microcontrollers S9S12GN32F1CLC
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12GN32F1CLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12GN32F1CLC
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12GN32F1CLC
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S12GN32F1CLC-ND 932938-S9S12GN32F1CLC 685-S9S12GN32F1CLC S9S12GN32F1CLC S9S12GN32F1CLC S9S12GN32F1CLC S9S12GN32F1CLC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - S9S12GN32F1CLC 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 8x10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB
ROM 32 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00053336 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - COPC922-DNG/WM/EPDB1785 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details