NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S12GN32F0VFT S9S12GN32F0VFT

Description
Manufacturer: NXP Win Source Part Number: 932936-S9S12GN32F0VF T Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Tray Package: 48-TFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN-EP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 932936-S9S12GN32F0VF T Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Tray Package: 48-TFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN-EP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S12GN32F0VFT - 932936-S9S12GN32F0VFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12GN32F0VFT
932936-S9S12GN32F0VFT
Embedded - Embedded - Microcontrollers - S9S12GN32F0VFT 932936-S9S12GN32F0VFT
Manufacturer: NXP Win Source Part Number: 932936-S9S12GN32F0VF T Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Tray Package: 48-TFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN-EP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 932936-S9S12GN32F0VFT
Series: HCS12
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)
Core Processor: 12V1
Speed: 25MHz
Package: Tray
Package: 48-TFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Family Name: S9S12
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN-EP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-S9S12GN32F0VFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-S9S12GN32F0VFT
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-S9S12GN32F0VFT
IC MCU 16BIT 32KB FLASH 48QFN Product overview: S9S12GN32F0VFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F0VFT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48QFN Product overview: S9S12GN32F0VFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F0VFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S12GN32F0VFT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12GN32F0VFT-ND
Microcontrollers S9S12GN32F0VFT-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - S9S12GN32F0VFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12GN32F0VFT
Embedded - Microcontrollers S9S12GN32F0VFT
IC MCU 16BIT 32KB FLASH 48QFN

IC MCU 16BIT 32KB FLASH 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12GN32F0VFT
16-bit Microcontrollers - MCU S9S12GN32F0VFT
16-bit Microcontrollers - MCU 16-bit,32k Flash,2k RAM

16-bit Microcontrollers - MCU 16-bit,32k Flash,2k RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12GN32F0VFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12GN32F0VFT
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12GN32F0VFT
IC MCU 16BIT 32KB FLASH 48QFN

IC MCU 16BIT 32KB FLASH 48QFN

Supplier's Site
Microcontrollers - S9S12GN32F0VFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12GN32F0VFT
Microcontrollers S9S12GN32F0VFT
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 932936-S9S12GN32F0VFT 685-S9S12GN32F0VFT S9S12GN32F0VFT-ND S9S12GN32F0VFT S9S12GN32F0VFT S9S12GN32F0VFT S9S12GN32F0VFT
Product Name Embedded - Embedded - Microcontrollers - S9S12GN32F0VFT 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 1 KB 32 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details