NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S12GN32F0MLFR S9S12GN32F0MLFR

Description
Manufacturer: NXP Win Source Part Number: 793785-S9S12GN32F0ML FR Series: HCS12 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: 12V1 Speed: 25MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: IrDA, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3.13 V ~ 5.5 V Family Name: S9S12G Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): R5F100GJDNA#W0; R5F100GJDNA#U0 ; R5F100GGANA; R5F100GGANA#W0; Introduction Date: July 30, 2011 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 793785-S9S12GN32F0ML FR Series: HCS12 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: 12V1 Speed: 25MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: IrDA, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3.13 V ~ 5.5 V Family Name: S9S12G Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): R5F100GJDNA#W0; R5F100GJDNA#U0 ; R5F100GGANA; R5F100GGANA#W0; Introduction Date: July 30, 2011 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S12GN32F0MLFR - 793785-S9S12GN32F0MLFR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12GN32F0MLFR
793785-S9S12GN32F0MLFR
Embedded - Embedded - Microcontrollers - S9S12GN32F0MLFR 793785-S9S12GN32F0MLFR
Manufacturer: NXP Win Source Part Number: 793785-S9S12GN32F0ML FR Series: HCS12 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: 12V1 Speed: 25MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: IrDA, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3.13 V ~ 5.5 V Family Name: S9S12G Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): R5F100GJDNA#W0; R5F100GJDNA#U0 ; R5F100GGANA; R5F100GGANA#W0; Introduction Date: July 30, 2011 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 793785-S9S12GN32F0MLFR
Series: HCS12
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: 12V1
Speed: 25MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: IrDA, LIN, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3.13 V ~ 5.5 V
Family Name: S9S12G
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): R5F100GJDNA#W0; R5F100GJDNA#U0 ; R5F100GGANA; R5F100GGANA#W0;
Introduction Date: July 30, 2011
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 568-15135-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-15135-2-ND
Microcontrollers 568-15135-2-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
 - S9S12GN32F0MLFR - Rochester Electronics
Newburyport, MA, United States
MC9S12G - 16-bit MCU, S12 core, 32KB Flash, 25MHz, -40/+125degC, Automotive Qualified, QFP 48

MC9S12G - 16-bit MCU, S12 core, 32KB Flash, 25MHz, -40/+125degC, Automotive Qualified, QFP 48

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-S9S12GN32F0MLFR
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-S9S12GN32F0MLFR
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: S9S12GN32F0MLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F0MLFR can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48LQFP Product overview: S9S12GN32F0MLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F0MLFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12GN32F0MLFR
16-bit Microcontrollers - MCU S9S12GN32F0MLFR
16-bit Microcontrollers - MCU 16-BIT,32K FLASH 2K RAM

16-bit Microcontrollers - MCU 16-BIT,32K FLASH 2K RAM

Buy Now Datasheet
Microcontrollers - S9S12GN32F0MLFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12GN32F0MLFR
Microcontrollers S9S12GN32F0MLFR
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - S9S12GN32F0MLFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12GN32F0MLFR
Embedded - Microcontrollers S9S12GN32F0MLFR
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 793785-S9S12GN32F0MLFR 568-15135-2-ND S9S12GN32F0MLFR 685-S9S12GN32F0MLFR S9S12GN32F0MLFR S9S12GN32F0MLFR S9S12GN32F0MLFR
Product Name Embedded - Embedded - Microcontrollers - S9S12GN32F0MLFR Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 32 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB 1 KB
ROM Type Flash; FLASH Flash Flash EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CALMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details