NXP Semiconductors 16-bit 16BIT 32KB Embedded Microcontroller MCU S9S12GN32F0CFT

Description
IC MCU 16BIT 32KB FLASH 48QFN Product overview: S9S12GN32F0CFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F0CFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 48QFN Product overview: S9S12GN32F0CFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F0CFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-S9S12GN32F0CFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-S9S12GN32F0CFT
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-S9S12GN32F0CFT
IC MCU 16BIT 32KB FLASH 48QFN Product overview: S9S12GN32F0CFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F0CFT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48QFN Product overview: S9S12GN32F0CFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F0CFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S12GN32F0CFT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12GN32F0CFT-ND
Microcontrollers S9S12GN32F0CFT-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S9S12GN32F0CFT - 801588-S9S12GN32F0CFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12GN32F0CFT
801588-S9S12GN32F0CFT
Embedded - Embedded - Microcontrollers - S9S12GN32F0CFT 801588-S9S12GN32F0CFT
Manufacturer: NXP USA Inc. Win Source Part Number: 801588-S9S12GN32F0CF T Packaging: Tray Mounting Style: SMD Core Processor: 12V1 Speed: 25MHz Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Part Number Series: S9S12GN32 Voltage - Supply (Vcc/Vdd): 3.13V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 801588-S9S12GN32F0CFT
Packaging: Tray
Mounting Style: SMD
Core Processor: 12V1
Speed: 25MHz
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 48-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Part Number Series: S9S12GN32
Voltage - Supply (Vcc/Vdd): 3.13V ~ 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12GN32F0CFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12GN32F0CFT
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12GN32F0CFT
IC MCU 16BIT 32KB FLASH 48QFN

IC MCU 16BIT 32KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12GN32F0CFT
16-bit Microcontrollers - MCU S9S12GN32F0CFT
16-bit Microcontrollers - MCU 16-BIT,32K FLASH 2K RAM

16-bit Microcontrollers - MCU 16-BIT,32K FLASH 2K RAM

Buy Now Datasheet
Embedded - Microcontrollers - S9S12GN32F0CFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12GN32F0CFT
Embedded - Microcontrollers S9S12GN32F0CFT
IC MCU 16BIT 32KB FLASH 48QFN

IC MCU 16BIT 32KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - S9S12GN32F0CFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12GN32F0CFT
Microcontrollers S9S12GN32F0CFT
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S12GN32F0CFT S9S12GN32F0CFT-ND 801588-S9S12GN32F0CFT S9S12GN32F0CFT S9S12GN32F0CFT S9S12GN32F0CFT S9S12GN32F0CFT
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - S9S12GN32F0CFT Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 2 KB 2 KB 32 KB 2 KB 2 KB
ROM 1 KB 32 KB 1 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers