NXP Semiconductors Microcontrollers S9S12GN32BVLCR

Description
MC9S12G - 16-bit,32k Flash,2k RAM
Request a Quote Datasheet
Description
MC9S12G - 16-bit,32k Flash,2k RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S9S12GN32BVLCR - Rochester Electronics
Newburyport, MA, United States
MC9S12G - 16-bit,32k Flash,2k RAM

MC9S12G - 16-bit,32k Flash,2k RAM

Supplier's Site Datasheet
Microcontrollers - S9S12GN32BVLCR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12GN32BVLCR-ND
Microcontrollers S9S12GN32BVLCR-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-S9S12GN32BVLCR
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-S9S12GN32BVLCR
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: S9S12GN32BVLCR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32BVLCR can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 32LQFP Product overview: S9S12GN32BVLCR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32BVLCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S12GN32BVLCR - 806793-S9S12GN32BVLCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12GN32BVLCR
806793-S9S12GN32BVLCR
Embedded - Embedded - Microcontrollers - S9S12GN32BVLCR 806793-S9S12GN32BVLCR
Manufacturer: NXP USA Inc. Win Source Part Number: 806793-S9S12GN32BVLC R Packaging: Reel Mounting Style: SMD Core Processor: 12V1 Speed: 25MHz Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3.13V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 806793-S9S12GN32BVLCR
Packaging: Reel
Mounting Style: SMD
Core Processor: 12V1
Speed: 25MHz
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3.13V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12GN32BVLCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12GN32BVLCR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12GN32BVLCR
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - S9S12GN32BVLCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12GN32BVLCR
Microcontrollers S9S12GN32BVLCR
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - S9S12GN32BVLCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12GN32BVLCR
Embedded - Microcontrollers S9S12GN32BVLCR
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12GN32BVLCR
16-bit Microcontrollers - MCU S9S12GN32BVLCR
16-bit Microcontrollers - MCU 16-bit,32k Flash,2k RAM

16-bit Microcontrollers - MCU 16-bit,32k Flash,2k RAM

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S12GN32BVLCR S9S12GN32BVLCR-ND 685-S9S12GN32BVLCR 806793-S9S12GN32BVLCR S9S12GN32BVLCR S9S12GN32BVLCR S9S12GN32BVLCR S9S12GN32BVLCR
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S12GN32BVLCR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP32 LFQP; Other; 32-LQFP Other; Tape & Reel (TR) Other; 32-LQFP QFP; Other; 32-LQFP
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers