12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
MC9S12G - GUPPY-16-bit,32k Flash,2k RAM
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 32KB FLASH 48LQFP
16-bit Microcontrollers - MCU 16-bit,32k Flash,2k RAM
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S9S12GN32ACLF-ND | S9S12GN32ACLF | S9S12GN32ACLF | S9S12GN32ACLF | S9S12GN32ACLF |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 8x10b | ||||
| RAM | 2 KB | 2 KB | |||
| ROM | 32 KB |