NXP Semiconductors Microcontrollers S9S12GN16F1CLC

Description
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP32
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S9S12GN16F1CLC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP32

Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP32

Supplier's Site Datasheet
Microcontrollers - 568-14212-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14212-ND
Microcontrollers 568-14212-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S9S12GN16F1CLC - 893417-S9S12GN16F1CLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12GN16F1CLC
893417-S9S12GN16F1CLC
Embedded - Embedded - Microcontrollers - S9S12GN16F1CLC 893417-S9S12GN16F1CLC
Manufacturer: NXP Win Source Part Number: 893417-S9S12GN16F1CL C Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14212, 935319879557, S9S12GN16F1CLC-ND

Manufacturer: NXP
Win Source Part Number: 893417-S9S12GN16F1CLC
Series: HCS12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Core Processor: 12V1
Speed: 25MHz
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Family Name: S9S12
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14212, 935319879557, S9S12GN16F1CLC-ND

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-S9S12GN16F1CLC
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-S9S12GN16F1CLC
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: S9S12GN16F1CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN16F1CLC can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 32LQFP Product overview: S9S12GN16F1CLC from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN16F1CLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S12GN16F1CLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12GN16F1CLC
Microcontrollers S9S12GN16F1CLC
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12GN16F1CLC
16-bit Microcontrollers - MCU S9S12GN16F1CLC
16-bit Microcontrollers - MCU 16-BIT,16K FLASH 2K RAM

16-bit Microcontrollers - MCU 16-BIT,16K FLASH 2K RAM

Buy Now Datasheet
Embedded - Microcontrollers - S9S12GN16F1CLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12GN16F1CLC
Embedded - Microcontrollers S9S12GN16F1CLC
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Mcu, 16Bit, S12, 25Mhz, Lqfp-32; Product Range Nxp - 61AC2197 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, S12, 25Mhz, Lqfp-32; Product Range Nxp
61AC2197
Mcu, 16Bit, S12, 25Mhz, Lqfp-32; Product Range Nxp 61AC2197
MCU, 16BIT, S12, 25MHZ, LQFP-32; Product Range:S12 Family S12G Series Microcontrollers; Architecture:S12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:LQFP; No.RoHS Compliant: Yes

MCU, 16BIT, S12, 25MHZ, LQFP-32; Product Range:S12 Family S12G Series Microcontrollers; Architecture:S12; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:LQFP; No.RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12GN16F1CLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12GN16F1CLC
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12GN16F1CLC
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S12GN16F1CLC 568-14212-ND 893417-S9S12GN16F1CLC 685-S9S12GN16F1CLC S9S12GN16F1CLC S9S12GN16F1CLC S9S12GN16F1CLC 61AC2197 S9S12GN16F1CLC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - S9S12GN16F1CLC 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 16Bit, S12, 25Mhz, Lqfp-32; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH EEPROM; EEPROM Flash; FLASH
Package Type QFP; Other; LQFP32 LFQP; Other; 32-LQFP QFP; Other; 32-LQFP (7x7) Other; Tray QFP; Other; 32-LQFP Other; LQFP Other; 32-LQFP
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXQMB5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details