NXP Semiconductors Microcontrollers S9S12GA192F0MLF

Description
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14387-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14387-ND
Microcontrollers 568-14387-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
 - S9S12GA192F0MLF - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP48

Microcontroller, 16-Bit, FLASH, CPU12 CPU, 25MHz, CMOS, PQFP48

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-S9S12GA192F0MLF
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-S9S12GA192F0MLF
IC MCU 16BIT 192KB FLASH 48LQFP Product overview: S9S12GA192F0MLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GA192F0MLF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 192KB FLASH 48LQFP Product overview: S9S12GA192F0MLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GA192F0MLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S12GA192F0MLF - 893413-S9S12GA192F0MLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12GA192F0MLF
893413-S9S12GA192F0MLF
Embedded - Embedded - Microcontrollers - S9S12GA192F0MLF 893413-S9S12GA192F0MLF
Manufacturer: NXP Win Source Part Number: 893413-S9S12GA192F0M LF Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 48-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14387, 935315092557, S9S12GA192F0MLF-ND

Manufacturer: NXP
Win Source Part Number: 893413-S9S12GA192F0MLF
Series: HCS12
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)
Core Processor: 12V1
Speed: 25MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Family Name: S9S12
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14387, 935315092557, S9S12GA192F0MLF-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12GA192F0MLF
16-bit Microcontrollers - MCU S9S12GA192F0MLF
16-bit Microcontrollers - MCU 16-bit MCU, S12 core, 192KB Flash, 25MHz, -40/+125degC, Automotive Qualified, QFP 48

16-bit Microcontrollers - MCU 16-bit MCU, S12 core, 192KB Flash, 25MHz, -40/+125degC, Automotive Qualified, QFP 48

Buy Now Datasheet
Microcontrollers - S9S12GA192F0MLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12GA192F0MLF
Microcontrollers S9S12GA192F0MLF
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12GA192F0MLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12GA192F0MLF
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12GA192F0MLF
IC MCU 16BIT 192KB FLASH 48LQFP

IC MCU 16BIT 192KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14387-ND S9S12GA192F0MLF 685-S9S12GA192F0MLF 893413-S9S12GA192F0MLF S9S12GA192F0MLF S9S12GA192F0MLF S9S12GA192F0MLF
Product Name Microcontrollers 16-bit 16BIT 192KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S12GA192F0MLF 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits 8 Bit; Other; A/D 16x12b; D/A 2x8b
RAM 11 KB 11 KB 192 KB 11 KB 11 KB
ROM 192 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C161KLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details