NXP Semiconductors 16-bit 16BIT 240KB Embedded Microcontroller MCU S9S12G240F0CLF

Description
IC MCU 16BIT 240KB FLASH 48LQFP Product overview: S9S12G240F0CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 240KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 240KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12G240F0CLF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 240KB FLASH 48LQFP Product overview: S9S12G240F0CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 240KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 240KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12G240F0CLF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9S12G240F0CLF is a 16-bit microcontroller from the HCS12 family, designed for a variety of embedded applications. It operates at a maximum speed of 25 MHz and features 240 KB of FLASH program memory, along with 4 KB of EEPROM. The device supports a wide supply voltage range of 3.13V to 5.5V and is housed in a 48-LQFP package suitable for surface mounting. Connectivity options include CANbus, IrDA, LINbus, SCI, and SPI, making it versatile for different communication needs. The microcontroller is equipped with various peripherals such as a Low Voltage Detect (LVD), Power-On Reset (POR), Pulse Width Modulation (PWM), and Watchdog Timer (WDT). It also includes a 16-channel 10-bit Analog-to-Digital Converter (ADC), enhancing its capability for data acquisition tasks. The operating temperature range is specified from -40°C to 85°C, allowing for use in harsh environments. The product is categorized under integrated circuits and is popular in the market, with a balanced supply and demand status. The estimated production lead time is 51 weeks, and it is classified under ECCN 3A991A2.

Datasheet Summary
Powered by GS/AI

The S9S12G240F0CLF is a 16-bit microcontroller from the HCS12 family, designed for a variety of embedded applications. It operates at a maximum speed of 25 MHz and features 240 KB of FLASH program memory, along with 4 KB of EEPROM. The device supports a wide supply voltage range of 3.13V to 5.5V and is housed in a 48-LQFP package suitable for surface mounting. Connectivity options include CANbus, IrDA, LINbus, SCI, and SPI, making it versatile for different communication needs. The microcontroller is equipped with various peripherals such as a Low Voltage Detect (LVD), Power-On Reset (POR), Pulse Width Modulation (PWM), and Watchdog Timer (WDT). It also includes a 16-channel 10-bit Analog-to-Digital Converter (ADC), enhancing its capability for data acquisition tasks. The operating temperature range is specified from -40°C to 85°C, allowing for use in harsh environments. The product is categorized under integrated circuits and is popular in the market, with a balanced supply and demand status. The estimated production lead time is 51 weeks, and it is classified under ECCN 3A991A2.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 240KB Embedded Microcontroller MCU
685-S9S12G240F0CLF
16-bit 16BIT 240KB Embedded Microcontroller MCU 685-S9S12G240F0CLF
IC MCU 16BIT 240KB FLASH 48LQFP Product overview: S9S12G240F0CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 240KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 240KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12G240F0CLF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 240KB FLASH 48LQFP Product overview: S9S12G240F0CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 240KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 240KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12G240F0CLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - S9S12G240F0CLF - Rochester Electronics
Newburyport, MA, United States
MC9S12G - GROUPER-16-bit MCU, 240KB Flash

MC9S12G - GROUPER-16-bit MCU, 240KB Flash

Supplier's Site Datasheet
Microcontrollers - S9S12G240F0CLF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S12G240F0CLF-ND
Microcontrollers S9S12G240F0CLF-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 48-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S9S12G240F0CLF - 932916-S9S12G240F0CLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12G240F0CLF
932916-S9S12G240F0CLF
Embedded - Embedded - Microcontrollers - S9S12G240F0CLF 932916-S9S12G240F0CLF
Manufacturer: NXP Win Source Part Number: 932916-S9S12G240F0CL F Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 12V1 series Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 48-LQFP (7x7) Core Processor: 12V1 Speed: 25MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 240KB (240K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3.13V ~ 5.5V Family Name: S9S12 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 932916-S9S12G240F0CLF
Series: HCS12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 12V1 series Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 48-LQFP (7x7)
Core Processor: 12V1
Speed: 25MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 240KB (240K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 5.5V
Family Name: S9S12
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - S9S12G240F0CLF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S12G240F0CLF
Microcontrollers S9S12G240F0CLF
IC MCU 16BIT 240KB FLASH 48LQFP

IC MCU 16BIT 240KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12G240F0CLF
16-bit Microcontrollers - MCU S9S12G240F0CLF
16-bit Microcontrollers - MCU 16BIT 240KB FLASH

16-bit Microcontrollers - MCU 16BIT 240KB FLASH

Buy Now Datasheet
Embedded - Microcontrollers - S9S12G240F0CLF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12G240F0CLF
Embedded - Microcontrollers S9S12G240F0CLF
IC MCU 16BIT 240KB FLASH 48LQFP

IC MCU 16BIT 240KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - S9S12G240F0CLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12G240F0CLF
Microcontrollers S9S12G240F0CLF
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 48-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S12G240F0CLF S9S12G240F0CLF S9S12G240F0CLF-ND 932916-S9S12G240F0CLF S9S12G240F0CLF S9S12G240F0CLF S9S12G240F0CLF S9S12G240F0CLF
Product Name 16-bit 16BIT 240KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - S9S12G240F0CLF Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 11 KB 11 KB 240 KB 11 KB 11 KB
ROM 4 KB 240 KB 4 KB
ROM Type EEPROM; EEPROM Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details