S12D AUTOMOTIVE AND INDUSTRIAL M Product overview: S9S12DG12J5CFUE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Industrial. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, Industrial, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12DG12J5CFUE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379722-S9S12DG12J5C
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Freescale Semiconductor
Package: Bulk
Product Status: Active
Package / Case: 80-QFP
Supplier Device Package: 80-QFP (14x14)
Base Product Number: S9S12
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
REACH Status: Vendor Undefined
Speed: 50MHz
Number of I/O: 59
Core Processor: CPU12
Core Size: 16-Bit
Connectivity: CANbus, I²C, SCI, SPI
Peripherals: PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 2.35V ~ 5.25V
Data Converters: A/D 8x10b
Oscillator Type: Internal
CPU12 - Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S9S12DG12J5CFUE | 1379722-S9S12DG12J5CFUE | S9S12DG12J5CFUE |
| Product Name | Automotive Industrial Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| RAM | 8 KB | 128 KB | 8 KB |
| Supply Voltage | 2.35 to 5.25 volts | 2.35 to 5.25 volts | |
| Package Type | Other; Bulk | QFP; Other; 80-QFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |