NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S12D64F0VPVER S9S12D64F0VPVER

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090747-S9S12D64F0VP VER Packaging: Tape & Reel Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 64 kB Interface: CAN, I2C, SCI, SPI RAM Size: 4 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 25 MHz Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 49 Number of Timers/Counters: 8
Request a Quote Datasheet
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090747-S9S12D64F0VP VER Packaging: Tape & Reel Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 64 kB Interface: CAN, I2C, SCI, SPI RAM Size: 4 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 25 MHz Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 49 Number of Timers/Counters: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S12D64F0VPVER - 1090747-S9S12D64F0VPVER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12D64F0VPVER
1090747-S9S12D64F0VPVER
Embedded - Embedded - Microcontrollers - S9S12D64F0VPVER 1090747-S9S12D64F0VPVER
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090747-S9S12D64F0VP VER Packaging: Tape & Reel Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 64 kB Interface: CAN, I2C, SCI, SPI RAM Size: 4 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 25 MHz Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of Programmable I/O: 49 Number of Timers/Counters: 8

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090747-S9S12D64F0VPVER
Packaging: Tape & Reel
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 64 kB
Interface: CAN, I2C, SCI, SPI
RAM Size: 4 kB
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 25 MHz
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 49
Number of Timers/Counters: 8

Buy Now
 - S9S12D64F0VPVER - Rochester Electronics
Newburyport, MA, United States
MC9S12D - TORPEDO -16-bit MCU, 64KB Flash

MC9S12D - TORPEDO -16-bit MCU, 64KB Flash

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1090747-S9S12D64F0VPVER S9S12D64F0VPVER
Product Name Embedded - Embedded - Microcontrollers - S9S12D64F0VPVER
Data Bus 16 Bit
Number 8
RAM 0.0040 KB
Serial Interface CAN; I²C; SPI; SCI; CAN, I2C, SCI, SPI
I/O Ports 49
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers