NXP Semiconductors Microcontrollers S9S08SL8F1MTL

Description
Microcontroller, 8-Bit, FLASH, HCS08 CPU, 20MHz, CMOS, PDSO28
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, HCS08 CPU, 20MHz, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S9S08SL8F1MTL - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, HCS08 CPU, 20MHz, CMOS, PDSO28

Microcontroller, 8-Bit, FLASH, HCS08 CPU, 20MHz, CMOS, PDSO28

Supplier's Site Datasheet
Microcontrollers - S9S08SL8F1MTL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08SL8F1MTL-ND
Microcontrollers S9S08SL8F1MTL-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-S9S08SL8F1MTL
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-S9S08SL8F1MTL
IC MCU 8BIT 8KB FLASH 28TSSOP Product overview: S9S08SL8F1MTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SL8F1MTL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28TSSOP Product overview: S9S08SL8F1MTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SL8F1MTL can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - S9S08SL8F1MTL - 932904-S9S08SL8F1MTL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08SL8F1MTL
932904-S9S08SL8F1MTL
Embedded - Embedded - Microcontrollers - S9S08SL8F1MTL 932904-S9S08SL8F1MTL
Manufacturer: NXP Win Source Part Number: 932904-S9S08SL8F1MTL Series: S08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 28-TSSOP Core Processor: S08 Speed: 40MHz Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 932904-S9S08SL8F1MTL
Series: S08
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 28-TSSOP
Core Processor: S08
Speed: 40MHz
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Family Name: S9S08
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SL8F1MTL
8-bit Microcontrollers - MCU S9S08SL8F1MTL
8-bit Microcontrollers - MCU 9S08 UC W/ 8K 0.25UM SGF

8-bit Microcontrollers - MCU 9S08 UC W/ 8K 0.25UM SGF

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08SL8F1MTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08SL8F1MTL
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08SL8F1MTL
IC MCU 8BIT 8KB FLASH 28TSSOP

IC MCU 8BIT 8KB FLASH 28TSSOP

Supplier's Site
Microcontrollers - S9S08SL8F1MTL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SL8F1MTL
Microcontrollers S9S08SL8F1MTL
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Microcontrollers - S9S08SL8F1MTL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SL8F1MTL
Microcontrollers S9S08SL8F1MTL
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 28-TSSOP

Buy Now
Embedded - Microcontrollers - S9S08SL8F1MTL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SL8F1MTL
Embedded - Microcontrollers S9S08SL8F1MTL
IC MCU 8BIT 8KB FLASH 28TSSOP

IC MCU 8BIT 8KB FLASH 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S08SL8F1MTL S9S08SL8F1MTL-ND 685-S9S08SL8F1MTL 932904-S9S08SL8F1MTL S9S08SL8F1MTL S9S08SL8F1MTL S9S08SL8F1MTL S9S08SL8F1MTL
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S08SL8F1MTL 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Package Type SOP; SSOP; TSSOP; Other; TSSOP28 TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" Other; Tube SOP; SSOP; TSSOP; Other; 28-TSSOP SOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C164SL8R25M4CAFXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers