NXP Semiconductors Microcontrollers S9S08SL16F1MTL

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S9S08SL16F1MTL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08SL16F1MTL-ND
Microcontrollers S9S08SL16F1MTL-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-S9S08SL16F1MTL
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-S9S08SL16F1MTL
IC MCU 8BIT 16KB FLASH 28TSSOP Product overview: S9S08SL16F1MTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SL16F1MTL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28TSSOP Product overview: S9S08SL16F1MTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SL16F1MTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1090745-S9S08SL16F1MTL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1090745-S9S08SL16F1MTL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1090745-S9S08SL16F1MTL
Win Source Part Number: 1090745-S9S08SL16F1M TL Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: S08 Core Processor: S08 Speed: 40MHz Package: Tube Standard Package: 50 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 16x10b Oscillator Type: External Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): S9S08SG16E1CTLR; S9S08SG16E1CTL; S9S08SG16E1MTL; ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935309872574 Base Product Number: S9S08

Win Source Part Number: 1090745-S9S08SL16F1MTL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: S08
Core Processor: S08
Speed: 40MHz
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): S9S08SG16E1CTLR; S9S08SG16E1CTL; S9S08SG16E1MTL;
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935309872574
Base Product Number: S9S08

Buy Now Datasheet
Embedded - Microcontrollers - S9S08SL16F1MTL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SL16F1MTL
Embedded - Microcontrollers S9S08SL16F1MTL
IC MCU 8BIT 16KB FLASH 28TSSOP

IC MCU 8BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet
Microcontrollers - S9S08SL16F1MTL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08SL16F1MTL
Microcontrollers S9S08SL16F1MTL
IC MCU 8BIT 16KB FLASH 28TSSOP

IC MCU 8BIT 16KB FLASH 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08SL16F1MTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08SL16F1MTL
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08SL16F1MTL
IC MCU 8BIT 16KB FLASH 28TSSOP

IC MCU 8BIT 16KB FLASH 28TSSOP

Supplier's Site
Microcontrollers - S9S08SL16F1MTL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SL16F1MTL
Microcontrollers S9S08SL16F1MTL
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SL16F1MTL
8-bit Microcontrollers - MCU S9S08SL16F1MTL
8-bit Microcontrollers - MCU 9S08 UC W/ 32K 0.25UM SG

8-bit Microcontrollers - MCU 9S08 UC W/ 32K 0.25UM SG

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S08SL16F1MTL-ND 685-S9S08SL16F1MTL 1090745-S9S08SL16F1MTL S9S08SL16F1MTL S9S08SL16F1MTL S9S08SL16F1MTL S9S08SL16F1MTL S9S08SL16F1MTL
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 16x10b
RAM 0.5120 KB 0.5120 KB 16 KB 0.5120 KB 512 KB 0.5120 KB
ROM 16 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details