NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S08SG8E2MTJR S9S08SG8E2MTJR

Description
Manufacturer: NXP Win Source Part Number: 063958-S9S08SG8E2MTJ R Packaging: Reel - TR Core Processor: S08 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 063958-S9S08SG8E2MTJ R Packaging: Reel - TR Core Processor: S08 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S08SG8E2MTJR - 063958-S9S08SG8E2MTJR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08SG8E2MTJR
063958-S9S08SG8E2MTJR
Embedded - Embedded - Microcontrollers - S9S08SG8E2MTJR 063958-S9S08SG8E2MTJR
Manufacturer: NXP Win Source Part Number: 063958-S9S08SG8E2MTJ R Packaging: Reel - TR Core Processor: S08 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 063958-S9S08SG8E2MTJR
Packaging: Reel - TR
Core Processor: S08
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - S9S08SG8E2MTJR - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO20

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO20

Supplier's Site Datasheet
Microcontrollers - 568-S9S08SG8E2MTJRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-S9S08SG8E2MTJRCT-ND
Microcontrollers 568-S9S08SG8E2MTJRCT-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 20-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 568-S9S08SG8E2MTJRDKR-ND - DigiKey
Thief River Falls, MN, United States
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 20-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 568-S9S08SG8E2MTJRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-S9S08SG8E2MTJRTR-ND
Microcontrollers 568-S9S08SG8E2MTJRTR-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 20-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-S9S08SG8E2MTJR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-S9S08SG8E2MTJR
IC MCU 8BIT 8KB FLASH 20TSSOP Product overview: S9S08SG8E2MTJR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG8E2MTJR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20TSSOP Product overview: S9S08SG8E2MTJR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG8E2MTJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S08SG8E2MTJR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08SG8E2MTJR
Microcontrollers S9S08SG8E2MTJR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SG8E2MTJR
8-bit Microcontrollers - MCU S9S08SG8E2MTJR
8-bit Microcontrollers - MCU 9S08 UC W/ 8K 0.25UM SGF

8-bit Microcontrollers - MCU 9S08 UC W/ 8K 0.25UM SGF

Buy Now Datasheet
Embedded - Microcontrollers - S9S08SG8E2MTJR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SG8E2MTJR
Embedded - Microcontrollers S9S08SG8E2MTJR
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - S9S08SG8E2MTJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG8E2MTJR
Microcontrollers S9S08SG8E2MTJR
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 20-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 063958-S9S08SG8E2MTJR S9S08SG8E2MTJR 568-S9S08SG8E2MTJRCT-ND 685-S9S08SG8E2MTJR S9S08SG8E2MTJR S9S08SG8E2MTJR S9S08SG8E2MTJR S9S08SG8E2MTJR
Product Name Embedded - Embedded - Microcontrollers - S9S08SG8E2MTJR Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C02770900 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details