NXP Semiconductors 8-bit 8BIT 8KB Embedded Microcontroller MCU S9S08SG8E2MTGR

Description
IC MCU 8BIT 8KB FLASH 16TSSOP Product overview: S9S08SG8E2MTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG8E2MTGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 16TSSOP Product overview: S9S08SG8E2MTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG8E2MTGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-S9S08SG8E2MTGR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-S9S08SG8E2MTGR
IC MCU 8BIT 8KB FLASH 16TSSOP Product overview: S9S08SG8E2MTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG8E2MTGR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 16TSSOP Product overview: S9S08SG8E2MTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG8E2MTGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S08SG8E2MTGR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08SG8E2MTGR-ND
Microcontrollers S9S08SG8E2MTGR-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S9S08SG8E2MTGR - 042501-S9S08SG8E2MTGR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08SG8E2MTGR
042501-S9S08SG8E2MTGR
Embedded - Embedded - Microcontrollers - S9S08SG8E2MTGR 042501-S9S08SG8E2MTGR
Manufacturer: NXP Win Source Part Number: 042501-S9S08SG8E2MTG R Packaging: Reel - TR Core Processor: S08 Number of I/O: 12 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-TSSOP Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 042501-S9S08SG8E2MTGR
Packaging: Reel - TR
Core Processor: S08
Number of I/O: 12
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - S9S08SG8E2MTGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG8E2MTGR
Microcontrollers S9S08SG8E2MTGR
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SG8E2MTGR
8-bit Microcontrollers - MCU S9S08SG8E2MTGR
8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 8KB Flash, 40MHz, -40/+125degC, Automotive Qualified, SOP 16

8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 8KB Flash, 40MHz, -40/+125degC, Automotive Qualified, SOP 16

Buy Now Datasheet
Microcontrollers - S9S08SG8E2MTGR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08SG8E2MTGR
Microcontrollers S9S08SG8E2MTGR
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08SG8E2MTGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08SG8E2MTGR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08SG8E2MTGR
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site
Embedded - Microcontrollers - S9S08SG8E2MTGR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SG8E2MTGR
Embedded - Microcontrollers S9S08SG8E2MTGR
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S08SG8E2MTGR S9S08SG8E2MTGR-ND 042501-S9S08SG8E2MTGR S9S08SG8E2MTGR S9S08SG8E2MTGR S9S08SG8E2MTGR S9S08SG8E2MTGR S9S08SG8E2MTGR
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - S9S08SG8E2MTGR Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface I2C/SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details