NXP Semiconductors Microcontrollers S9S08SG4E2MTJR

Description
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO20
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S9S08SG4E2MTJR - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO20

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO20

Supplier's Site Datasheet
Microcontrollers - S9S08SG4E2MTJR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08SG4E2MTJR-ND
Microcontrollers S9S08SG4E2MTJR-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-S9S08SG4E2MTJR
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-S9S08SG4E2MTJR
IC MCU 8BIT 4KB FLASH 20TSSOP Product overview: S9S08SG4E2MTJR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG4E2MTJR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20TSSOP Product overview: S9S08SG4E2MTJR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG4E2MTJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S08SG4E2MTJR - 046704-S9S08SG4E2MTJR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08SG4E2MTJR
046704-S9S08SG4E2MTJR
Embedded - Embedded - Microcontrollers - S9S08SG4E2MTJR 046704-S9S08SG4E2MTJR
Manufacturer: NXP Win Source Part Number: 046704-S9S08SG4E2MTJ R Packaging: Reel - TR Core Processor: S08 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 046704-S9S08SG4E2MTJR
Packaging: Reel - TR
Core Processor: S08
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - S9S08SG4E2MTJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG4E2MTJR
Microcontrollers S9S08SG4E2MTJR
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08SG4E2MTJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08SG4E2MTJR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08SG4E2MTJR
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - S9S08SG4E2MTJR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08SG4E2MTJR
Microcontrollers S9S08SG4E2MTJR
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - S9S08SG4E2MTJR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SG4E2MTJR
Embedded - Microcontrollers S9S08SG4E2MTJR
IC MCU 8BIT 4KB FLASH 20TSSOP

IC MCU 8BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SG4E2MTJR
8-bit Microcontrollers - MCU S9S08SG4E2MTJR
8-bit Microcontrollers - MCU 9S08 UC W/4K 0.25UM SGF

8-bit Microcontrollers - MCU 9S08 UC W/4K 0.25UM SGF

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S08SG4E2MTJR S9S08SG4E2MTJR-ND 685-S9S08SG4E2MTJR 046704-S9S08SG4E2MTJR S9S08SG4E2MTJR S9S08SG4E2MTJR S9S08SG4E2MTJR S9S08SG4E2MTJR S9S08SG4E2MTJR
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S08SG4E2MTJR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type SOP; SSOP; TSSOP; Other; TSSOP20 TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" Other; Tape & Reel (TR) SOP; SSOP; TSSOP; Other; 20-TSSOP SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Other; 20-TSSOP (0.173", 4.40mm Width)
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7072AAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers