NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S08SG4E2MTG S9S08SG4E2MTG

Description
Manufacturer: NXP Win Source Part Number: 756373-S9S08SG4E2MTG Packaging: Tube Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: S9S08SG4 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 12 Date RAM Size: 256 x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 756373-S9S08SG4E2MTG Packaging: Tube Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: S9S08SG4 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 12 Date RAM Size: 256 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S08SG4E2MTG - 756373-S9S08SG4E2MTG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08SG4E2MTG
756373-S9S08SG4E2MTG
Embedded - Embedded - Microcontrollers - S9S08SG4E2MTG 756373-S9S08SG4E2MTG
Manufacturer: NXP Win Source Part Number: 756373-S9S08SG4E2MTG Packaging: Tube Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: S9S08SG4 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 12 Date RAM Size: 256 x 8

Manufacturer: NXP
Win Source Part Number: 756373-S9S08SG4E2MTG
Packaging: Tube
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: S9S08SG4
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 12
Date RAM Size: 256 x 8

Buy Now
Microcontrollers - S9S08SG4E2MTG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08SG4E2MTG-ND
Microcontrollers S9S08SG4E2MTG-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-S9S08SG4E2MTG
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-S9S08SG4E2MTG
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S9S08SG4E2MTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG4E2MTG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S9S08SG4E2MTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG4E2MTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08SG4E2MTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08SG4E2MTG
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08SG4E2MTG
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site
Microcontrollers - S9S08SG4E2MTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG4E2MTG
Microcontrollers S9S08SG4E2MTG
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Microcontrollers - S9S08SG4E2MTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG4E2MTG
Microcontrollers S9S08SG4E2MTG
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SG4E2MTG
8-bit Microcontrollers - MCU S9S08SG4E2MTG
8-bit Microcontrollers - MCU UC W/ 4K 0.25UM SGF

8-bit Microcontrollers - MCU UC W/ 4K 0.25UM SGF

Buy Now Datasheet
Embedded - Microcontrollers - S9S08SG4E2MTG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SG4E2MTG
Embedded - Microcontrollers S9S08SG4E2MTG
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 756373-S9S08SG4E2MTG S9S08SG4E2MTG-ND 685-S9S08SG4E2MTG S9S08SG4E2MTG S9S08SG4E2MTG S9S08SG4E2MTG S9S08SG4E2MTG
Product Name Embedded - Embedded - Microcontrollers - S9S08SG4E2MTG Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 4 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - A2C53027833 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers