NXP Semiconductors Microcontrollers S9S08SG4E2CTGR

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-15160-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-15160-2-ND
Microcontrollers 568-15160-2-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
 - S9S08SG4E2CTGR - Rochester Electronics
Newburyport, MA, United States
MC9S08SG - 8-bit MCU, 4KB Flash

MC9S08SG - 8-bit MCU, 4KB Flash

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S08SG4E2CTGR - 1245961-S9S08SG4E2CTGR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08SG4E2CTGR
1245961-S9S08SG4E2CTGR
Embedded - Embedded - Microcontrollers - S9S08SG4E2CTGR 1245961-S9S08SG4E2CTGR
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1245961-S9S08SG4E2CT GR Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1245961-S9S08SG4E2CTGR
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-S9S08SG4E2CTGR
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-S9S08SG4E2CTGR
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S9S08SG4E2CTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG4E2CTGR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S9S08SG4E2CTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG4E2CTGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08SG4E2CTGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08SG4E2CTGR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08SG4E2CTGR
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SG4E2CTGR
8-bit Microcontrollers - MCU S9S08SG4E2CTGR
8-bit Microcontrollers - MCU 9S08 UC W/4K .25UM SGF

8-bit Microcontrollers - MCU 9S08 UC W/4K .25UM SGF

Buy Now Datasheet
Microcontrollers - S9S08SG4E2CTGR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08SG4E2CTGR
Microcontrollers S9S08SG4E2CTGR
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet
Microcontrollers - S9S08SG4E2CTGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG4E2CTGR
Microcontrollers S9S08SG4E2CTGR
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - S9S08SG4E2CTGR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SG4E2CTGR
Embedded - Microcontrollers S9S08SG4E2CTGR
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-15160-2-ND S9S08SG4E2CTGR 1245961-S9S08SG4E2CTGR 685-S9S08SG4E2CTGR S9S08SG4E2CTGR S9S08SG4E2CTGR S9S08SG4E2CTGR S9S08SG4E2CTGR S9S08SG4E2CTGR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - S9S08SG4E2CTGR 8-bit 8BIT 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C165L25MHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
5 suppliers