NXP Semiconductors 8-bit 8BIT 4KB Embedded Microcontroller MCU S9S08SG4E2CTG

Description
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S9S08SG4E2CTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG4E2CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S9S08SG4E2CTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG4E2CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-S9S08SG4E2CTG
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-S9S08SG4E2CTG
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S9S08SG4E2CTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG4E2CTG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S9S08SG4E2CTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG4E2CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S08SG4E2CTG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08SG4E2CTG-ND
Microcontrollers S9S08SG4E2CTG-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
 - S9S08SG4E2CTG - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO16

Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322184-S9S08SG4E2CTG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322184-S9S08SG4E2CTG
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322184-S9S08SG4E2CTG
Manufacturer: NXP USA Inc. Win Source Part Number: 1322184-S9S08SG4E2CT G Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: S08 Speed: 40MHz Standard Package: 96 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935313895574 Base Product Number: S9S08 RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1322184-S9S08SG4E2CTG
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: S08
Speed: 40MHz
Standard Package: 96
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935313895574
Base Product Number: S9S08
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08SG4E2CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08SG4E2CTG
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08SG4E2CTG
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site
Microcontrollers - S9S08SG4E2CTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG4E2CTG
Microcontrollers S9S08SG4E2CTG
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SG4E2CTG
8-bit Microcontrollers - MCU S9S08SG4E2CTG
8-bit Microcontrollers - MCU 9S08 UC W/ 4K 0.25UM SGF

8-bit Microcontrollers - MCU 9S08 UC W/ 4K 0.25UM SGF

Buy Now Datasheet
Embedded - Microcontrollers - S9S08SG4E2CTG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SG4E2CTG
Embedded - Microcontrollers S9S08SG4E2CTG
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S08SG4E2CTG S9S08SG4E2CTG-ND S9S08SG4E2CTG 1322184-S9S08SG4E2CTG S9S08SG4E2CTG S9S08SG4E2CTG S9S08SG4E2CTG S9S08SG4E2CTG
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 0.2560 KB 0.2560 KB 4 KB 256 KB 0.2560 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface I2C/SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details