NXP Semiconductors 8-bit 8BIT 32KB Embedded Microcontroller MCU S9S08SG32E1WTL

Description
IC MCU 8BIT 32KB FLASH 28TSSOP Product overview: S9S08SG32E1WTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG32E1WTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 28TSSOP Product overview: S9S08SG32E1WTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG32E1WTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-S9S08SG32E1WTL
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-S9S08SG32E1WTL
IC MCU 8BIT 32KB FLASH 28TSSOP Product overview: S9S08SG32E1WTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG32E1WTL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28TSSOP Product overview: S9S08SG32E1WTL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG32E1WTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S08SG32E1WTL - 932902-S9S08SG32E1WTL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08SG32E1WTL
932902-S9S08SG32E1WTL
Embedded - Embedded - Microcontrollers - S9S08SG32E1WTL 932902-S9S08SG32E1WTL
Manufacturer: NXP Win Source Part Number: 932902-S9S08SG32E1WT L Series: S08 Operating Temperature Range: -40°C ~ 150°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP Core Processor: S08 Speed: 40MHz Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 932902-S9S08SG32E1WTL
Series: S08
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
Core Processor: S08
Speed: 40MHz
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: S9S08
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - S9S08SG32E1WTL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08SG32E1WTL-ND
Microcontrollers S9S08SG32E1WTL-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SG32E1WTL
8-bit Microcontrollers - MCU S9S08SG32E1WTL
8-bit Microcontrollers - MCU S08 32K FLASH

8-bit Microcontrollers - MCU S08 32K FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08SG32E1WTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08SG32E1WTL
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08SG32E1WTL
IC MCU 8BIT 32KB FLASH 28TSSOP

IC MCU 8BIT 32KB FLASH 28TSSOP

Supplier's Site
Microcontrollers - S9S08SG32E1WTL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08SG32E1WTL
Microcontrollers S9S08SG32E1WTL
IC MCU 8BIT 32KB FLASH 28TSSOP

IC MCU 8BIT 32KB FLASH 28TSSOP

Supplier's Site Datasheet
Microcontrollers - S9S08SG32E1WTL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG32E1WTL
Microcontrollers S9S08SG32E1WTL
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - S9S08SG32E1WTL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SG32E1WTL
Embedded - Microcontrollers S9S08SG32E1WTL
IC MCU 8BIT 32KB FLASH 28TSSOP

IC MCU 8BIT 32KB FLASH 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S08SG32E1WTL 932902-S9S08SG32E1WTL S9S08SG32E1WTL-ND S9S08SG32E1WTL S9S08SG32E1WTL S9S08SG32E1WTL S9S08SG32E1WTL S9S08SG32E1WTL
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S08SG32E1WTL Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 36 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Serial Interface I2C/SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - CG8062AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers