NXP Semiconductors Microcontrollers S9S08SG16E1MTGR

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP
Request a Quote
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S9S08SG16E1MTGR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08SG16E1MTGR-ND
Microcontrollers S9S08SG16E1MTGR-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-S9S08SG16E1MTGR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-S9S08SG16E1MTGR
IC MCU 8BIT 16KB FLASH 16TSSOP Product overview: S9S08SG16E1MTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG16E1MTGR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 16TSSOP Product overview: S9S08SG16E1MTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG16E1MTGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - S9S08SG16E1MTGR - 716078-S9S08SG16E1MTGR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - S9S08SG16E1MTGR
716078-S9S08SG16E1MTGR
Hard To Find - S9S08SG16E1MTGR 716078-S9S08SG16E1MTGR
Manufacturer: NXP Win Source Part Number: 716078-S9S08SG16E1MT GR Packaging: Tape and Reel Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: S9S08SG16 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 12 Date RAM Size: 1K x 8

Manufacturer: NXP
Win Source Part Number: 716078-S9S08SG16E1MTGR
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: S9S08SG16
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 12
Date RAM Size: 1K x 8

Buy Now
 - S9S08SG16E1MTGR - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, 40MHz

Microcontroller, 8-Bit, 40MHz

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SG16E1MTGR
8-bit Microcontrollers - MCU S9S08SG16E1MTGR
8-bit Microcontrollers - MCU S08 16K FLASH

8-bit Microcontrollers - MCU S08 16K FLASH

Buy Now Datasheet
Microcontrollers - S9S08SG16E1MTGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG16E1MTGR
Microcontrollers S9S08SG16E1MTGR
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Microcontrollers - S9S08SG16E1MTGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG16E1MTGR
Microcontrollers S9S08SG16E1MTGR
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Microcontrollers - S9S08SG16E1MTGR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08SG16E1MTGR
Microcontrollers S9S08SG16E1MTGR
IC MCU 8BIT 16KB FLASH 16TSSOP

IC MCU 8BIT 16KB FLASH 16TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - S9S08SG16E1MTGR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SG16E1MTGR
Embedded - Microcontrollers S9S08SG16E1MTGR
IC MCU 8BIT 16KB FLASH 16TSSOP

IC MCU 8BIT 16KB FLASH 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08SG16E1MTGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08SG16E1MTGR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08SG16E1MTGR
IC MCU 8BIT 16KB FLASH 16TSSOP

IC MCU 8BIT 16KB FLASH 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S08SG16E1MTGR-ND 685-S9S08SG16E1MTGR 716078-S9S08SG16E1MTGR S9S08SG16E1MTGR S9S08SG16E1MTGR S9S08SG16E1MTGR S9S08SG16E1MTGR S9S08SG16E1MTGR S9S08SG16E1MTGR
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Hard To Find - S9S08SG16E1MTGR 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C161KLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers