NXP Semiconductors Microcontrollers S9S08SG16E1CTJR

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S9S08SG16E1CTJR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08SG16E1CTJR-ND
Microcontrollers S9S08SG16E1CTJR-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
 - S9S08SG16E1CTJR - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, 40MHz

Microcontroller, 8-Bit, 40MHz

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-S9S08SG16E1CTJR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-S9S08SG16E1CTJR
IC MCU 8BIT 16KB FLASH 20TSSOP Product overview: S9S08SG16E1CTJR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG16E1CTJR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20TSSOP Product overview: S9S08SG16E1CTJR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG16E1CTJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S08SG16E1CTJR - 801847-S9S08SG16E1CTJR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08SG16E1CTJR
801847-S9S08SG16E1CTJR
Embedded - Embedded - Microcontrollers - S9S08SG16E1CTJR 801847-S9S08SG16E1CTJR
Manufacturer: NXP USA Inc. Win Source Part Number: 801847-S9S08SG16E1CT JR Packaging: Reel Mounting Style: SMD Core Processor: S08 Speed: 40MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: S9S08SG16 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 801847-S9S08SG16E1CTJR
Packaging: Reel
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: S9S08SG16
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now Datasheet
Microcontrollers - S9S08SG16E1CTJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG16E1CTJR
Microcontrollers S9S08SG16E1CTJR
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SG16E1CTJR
8-bit Microcontrollers - MCU S9S08SG16E1CTJR
8-bit Microcontrollers - MCU S08 16K FLASH

8-bit Microcontrollers - MCU S08 16K FLASH

Buy Now Datasheet
Embedded - Microcontrollers - S9S08SG16E1CTJR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SG16E1CTJR
Embedded - Microcontrollers S9S08SG16E1CTJR
IC MCU 8BIT 16KB FLASH 20TSSOP

IC MCU 8BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - S9S08SG16E1CTJR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08SG16E1CTJR
Microcontrollers S9S08SG16E1CTJR
IC MCU 8BIT 16KB FLASH 20TSSOP

IC MCU 8BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08SG16E1CTJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08SG16E1CTJR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08SG16E1CTJR
IC MCU 8BIT 16KB FLASH 20TSSOP

IC MCU 8BIT 16KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S08SG16E1CTJR-ND S9S08SG16E1CTJR 685-S9S08SG16E1CTJR 801847-S9S08SG16E1CTJR S9S08SG16E1CTJR S9S08SG16E1CTJR S9S08SG16E1CTJR S9S08SG16E1CTJR S9S08SG16E1CTJR
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S08SG16E1CTJR Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 12x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - CG7672AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details