NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S08SG16E1CTGR S9S08SG16E1CTGR

Description
Microcontroller, 8-Bit, 40MHz
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, 40MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S9S08SG16E1CTGR - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, 40MHz

Microcontroller, 8-Bit, 40MHz

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S08SG16E1CTGR - 063954-S9S08SG16E1CTGR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08SG16E1CTGR
063954-S9S08SG16E1CTGR
Embedded - Embedded - Microcontrollers - S9S08SG16E1CTGR 063954-S9S08SG16E1CTGR
Manufacturer: NXP Win Source Part Number: 063954-S9S08SG16E1CT GR Packaging: Reel - TR Core Processor: S08 Number of I/O: 12 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 063954-S9S08SG16E1CTGR
Packaging: Reel - TR
Core Processor: S08
Number of I/O: 12
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - S9S08SG16E1CTGR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08SG16E1CTGR-ND
Microcontrollers S9S08SG16E1CTGR-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-S9S08SG16E1CTGR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-S9S08SG16E1CTGR
IC MCU 8BIT 16KB FLASH 16TSSOP Product overview: S9S08SG16E1CTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG16E1CTGR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 16TSSOP Product overview: S9S08SG16E1CTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SG16E1CTGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S08SG16E1CTGR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S08SG16E1CTGR
Microcontrollers S9S08SG16E1CTGR
IC MCU 8BIT 16KB FLASH 16TSSOP

IC MCU 8BIT 16KB FLASH 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SG16E1CTGR
8-bit Microcontrollers - MCU S9S08SG16E1CTGR
8-bit Microcontrollers - MCU S08 16K FLASH

8-bit Microcontrollers - MCU S08 16K FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08SG16E1CTGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08SG16E1CTGR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08SG16E1CTGR
IC MCU 8BIT 16KB FLASH 16TSSOP

IC MCU 8BIT 16KB FLASH 16TSSOP

Supplier's Site
Microcontrollers - S9S08SG16E1CTGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SG16E1CTGR
Microcontrollers S9S08SG16E1CTGR
S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - S9S08SG16E1CTGR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SG16E1CTGR
Embedded - Microcontrollers S9S08SG16E1CTGR
IC MCU 8BIT 16KB FLASH 16TSSOP

IC MCU 8BIT 16KB FLASH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S9S08SG16E1CTGR 063954-S9S08SG16E1CTGR S9S08SG16E1CTGR-ND 685-S9S08SG16E1CTGR S9S08SG16E1CTGR S9S08SG16E1CTGR S9S08SG16E1CTGR S9S08SG16E1CTGR S9S08SG16E1CTGR
Product Name Embedded - Embedded - Microcontrollers - S9S08SG16E1CTGR Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Package Type SOP; SSOP; TSSOP; Other; TSSOP16 SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" Other; Tape & Reel (TR) Other; 16-TSSOP (0.173", 4.40mm Width) SOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers