Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1245958-S9S08SC4E0MT
Manufacturer Homepage: www.freescale.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S9S08SC4E0MTGR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SC4E0MTGR can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB FLASH 16TSSOP
IC MCU 8BIT 4KB FLASH 16TSSOP
8-bit Microcontrollers - MCU 8BIT 4K FL 256 RAM
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1245958-S9S08SC4E0MTGR | S9S08SC4E0MTGR-ND | 685-S9S08SC4E0MTGR | S9S08SC4E0MTGR | S9S08SC4E0MTGR | S9S08SC4E0MTGR | S9S08SC4E0MTGR |
| Product Name | Electrical Parts - S9S08SC4E0MTGR | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | |||
| ROM | 4 KB |