NXP Semiconductors 8-bit 8BIT 4KB Embedded Microcontroller MCU S9S08SC4E0MTG

Description
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S9S08SC4E0MTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SC4E0MTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S9S08SC4E0MTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SC4E0MTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-S9S08SC4E0MTG
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-S9S08SC4E0MTG
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S9S08SC4E0MTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SC4E0MTG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: S9S08SC4E0MTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08SC4E0MTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S08SC4E0MTG - 720230-S9S08SC4E0MTG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08SC4E0MTG
720230-S9S08SC4E0MTG
Embedded - Embedded - Microcontrollers - S9S08SC4E0MTG 720230-S9S08SC4E0MTG
Manufacturer: NXP Win Source Part Number: 720230-S9S08SC4E0MTG Packaging: Bulk Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: LINbus, SCI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: S9S08SC4 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 12 Date RAM Size: 256 x 8

Manufacturer: NXP
Win Source Part Number: 720230-S9S08SC4E0MTG
Packaging: Bulk
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: LINbus, SCI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: S9S08SC4
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 12
Date RAM Size: 256 x 8

Buy Now
Microcontrollers - S9S08SC4E0MTG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08SC4E0MTG-ND
Microcontrollers S9S08SC4E0MTG-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - S9S08SC4E0MTG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08SC4E0MTG
Embedded - Microcontrollers S9S08SC4E0MTG
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08SC4E0MTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08SC4E0MTG
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08SC4E0MTG
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site
Microcontrollers - S9S08SC4E0MTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08SC4E0MTG
Microcontrollers S9S08SC4E0MTG
S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 40MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08SC4E0MTG
8-bit Microcontrollers - MCU S9S08SC4E0MTG
8-bit Microcontrollers - MCU 8BIT 4K FL 256 RAM

8-bit Microcontrollers - MCU 8BIT 4K FL 256 RAM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S08SC4E0MTG 720230-S9S08SC4E0MTG S9S08SC4E0MTG-ND S9S08SC4E0MTG S9S08SC4E0MTG S9S08SC4E0MTG S9S08SC4E0MTG
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S08SC4E0MTG Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 0.2560 KB 4 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Serial Interface SCI SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7725AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers