S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-TSSOP
Microprocessor, 8-Bit, 20MHz, CMOS, PDSO20
IC MCU 8BIT 8KB FLASH 20TSSOP
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-TSSOP
8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 8KB Flash, 20MHz, -40/+125degC, Automotive Qualified, SOP 20
IC MCU 8BIT 8KB FLASH 20TSSOP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S9S08RN8W2MTJ-ND | S9S08RN8W2MTJ | S9S08RN8W2MTJ | S9S08RN8W2MTJ | S9S08RN8W2MTJ | S9S08RN8W2MTJ |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 10x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 8 KB |