NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S08RN8W2MTG S9S08RN8W2MTG

Description
Manufacturer: NXP Win Source Part Number: 893391-S9S08RN8W2MTG Series: S08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP Core Processor: S08 Speed: 20MHz Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 893391-S9S08RN8W2MTG Series: S08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP Core Processor: S08 Speed: 20MHz Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S08RN8W2MTG - 893391-S9S08RN8W2MTG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08RN8W2MTG
893391-S9S08RN8W2MTG
Embedded - Embedded - Microcontrollers - S9S08RN8W2MTG 893391-S9S08RN8W2MTG
Manufacturer: NXP Win Source Part Number: 893391-S9S08RN8W2MTG Series: S08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP Core Processor: S08 Speed: 20MHz Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 12 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 893391-S9S08RN8W2MTG
Series: S08
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP
Core Processor: S08
Speed: 20MHz
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: S9S08
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-S9S08RN8W2MTG
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-S9S08RN8W2MTG
IC MCU 8BIT 8KB FLASH 16TSSOP Product overview: S9S08RN8W2MTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08RN8W2MTG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 16TSSOP Product overview: S9S08RN8W2MTG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08RN8W2MTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - S9S08RN8W2MTG - Rochester Electronics
Newburyport, MA, United States
Microprocessor, 8-Bit, 20MHz, CMOS, PDSO16

Microprocessor, 8-Bit, 20MHz, CMOS, PDSO16

Supplier's Site Datasheet
Microcontrollers - S9S08RN8W2MTG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08RN8W2MTG-ND
Microcontrollers S9S08RN8W2MTG-ND
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Microcontrollers - S9S08RN8W2MTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08RN8W2MTG
Microcontrollers S9S08RN8W2MTG
S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - S9S08RN8W2MTG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08RN8W2MTG
Embedded - Microcontrollers S9S08RN8W2MTG
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08RN8W2MTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08RN8W2MTG
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08RN8W2MTG
IC MCU 8BIT 8KB FLASH 16TSSOP

IC MCU 8BIT 8KB FLASH 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08RN8W2MTG
8-bit Microcontrollers - MCU S9S08RN8W2MTG
8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 8KB Flash, 20MHz, -40/+125degC, Automotive Qualified, SOP 16

8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 8KB Flash, 20MHz, -40/+125degC, Automotive Qualified, SOP 16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 893391-S9S08RN8W2MTG 685-S9S08RN8W2MTG S9S08RN8W2MTG S9S08RN8W2MTG-ND S9S08RN8W2MTG S9S08RN8W2MTG S9S08RN8W2MTG S9S08RN8W2MTG
Product Name Embedded - Embedded - Microcontrollers - S9S08RN8W2MTG 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 8 KB 2 KB 2 KB 2 KB 2 KB
ROM 256 KB 0.2560 KB 8 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02688300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers