NXP Semiconductors 8-bit 8BIT 2KB Embedded Microcontroller MCU S9S08QD2J1VSCR

Description
IC MCU 8BIT 2KB FLASH 8SOIC Product overview: S9S08QD2J1VSCR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08QD2J1VSCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 2KB FLASH 8SOIC Product overview: S9S08QD2J1VSCR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08QD2J1VSCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-S9S08QD2J1VSCR
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-S9S08QD2J1VSCR
IC MCU 8BIT 2KB FLASH 8SOIC Product overview: S9S08QD2J1VSCR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08QD2J1VSCR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 8SOIC Product overview: S9S08QD2J1VSCR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08QD2J1VSCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - S9S08QD2J1VSCR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08QD2J1VSCR-ND
Microcontrollers S9S08QD2J1VSCR-ND
S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S9S08QD2J1VSCR - 893380-S9S08QD2J1VSCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08QD2J1VSCR
893380-S9S08QD2J1VSCR
Embedded - Embedded - Microcontrollers - S9S08QD2J1VSCR 893380-S9S08QD2J1VSCR
Manufacturer: NXP Win Source Part Number: 893380-S9S08QD2J1VSC R Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC Core Processor: S08 Speed: 16MHz Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 4 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: S9S08 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 893380-S9S08QD2J1VSCR
Series: S08
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: S08 series Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC
Core Processor: S08
Speed: 16MHz
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 4
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: S9S08
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - S9S08QD2J1VSCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08QD2J1VSCR
Embedded - Microcontrollers S9S08QD2J1VSCR
IC MCU 8BIT 2KB FLASH 8SOIC

IC MCU 8BIT 2KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08QD2J1VSCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08QD2J1VSCR
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08QD2J1VSCR
IC MCU 8BIT 2KB FLASH 8SOIC

IC MCU 8BIT 2KB FLASH 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08QD2J1VSCR
8-bit Microcontrollers - MCU S9S08QD2J1VSCR
8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 2KB Flash, 16MHz, -40/+105degC, Automotive Qualified, SOIC 8

8-bit Microcontrollers - MCU 8-bit MCU, S08 core, 2KB Flash, 16MHz, -40/+105degC, Automotive Qualified, SOIC 8

Buy Now Datasheet
Microcontrollers - S9S08QD2J1VSCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08QD2J1VSCR
Microcontrollers S9S08QD2J1VSCR
S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

S08 S08 Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S08QD2J1VSCR S9S08QD2J1VSCR-ND 893380-S9S08QD2J1VSCR S9S08QD2J1VSCR S9S08QD2J1VSCR S9S08QD2J1VSCR S9S08QD2J1VSCR
Product Name 8-bit 8BIT 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - S9S08QD2J1VSCR Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.1280 KB 0.1280 KB 2 KB 128 KB 0.1280 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface 1 Wire
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG7246AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers