NXP Semiconductors 8-bit 8BIT 96KB Embedded Microcontroller MCU S9S08DZ96F2MLH

Description
IC MCU 8BIT 96KB FLASH 64LQFP Product overview: S9S08DZ96F2MLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DZ96F2MLH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 96KB FLASH 64LQFP Product overview: S9S08DZ96F2MLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DZ96F2MLH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 96KB Embedded Microcontroller MCU
685-S9S08DZ96F2MLH
8-bit 8BIT 96KB Embedded Microcontroller MCU 685-S9S08DZ96F2MLH
IC MCU 8BIT 96KB FLASH 64LQFP Product overview: S9S08DZ96F2MLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DZ96F2MLH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 96KB FLASH 64LQFP Product overview: S9S08DZ96F2MLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DZ96F2MLH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S9S08DZ96F2MLH - 211433-S9S08DZ96F2MLH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08DZ96F2MLH
211433-S9S08DZ96F2MLH
Embedded - Embedded - Microcontrollers - S9S08DZ96F2MLH 211433-S9S08DZ96F2MLH
Manufacturer: NXP Win Source Part Number: 211433-S9S08DZ96F2ML H Packaging: Tray Core Processor: S08 Number of I/O: 53 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 24x12b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 211433-S9S08DZ96F2MLH
Packaging: Tray
Core Processor: S08
Number of I/O: 53
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - S9S08DZ96F2MLH - Rochester Electronics
Newburyport, MA, United States
MC9S08DZ - S908DZ128 -8-bit MCU, 96KB Flash, 40MHz

MC9S08DZ - S908DZ128 -8-bit MCU, 96KB Flash, 40MHz

Supplier's Site Datasheet
Microcontrollers - 568-14912-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14912-ND
Microcontrollers 568-14912-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - S9S08DZ96F2MLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08DZ96F2MLH
Microcontrollers S9S08DZ96F2MLH
S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - S9S08DZ96F2MLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08DZ96F2MLH
Microcontrollers S9S08DZ96F2MLH
S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08DZ96F2MLH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08DZ96F2MLH
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08DZ96F2MLH
IC MCU 8BIT 96KB FLASH 64LQFP

IC MCU 8BIT 96KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - S9S08DZ96F2MLH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08DZ96F2MLH
Embedded - Microcontrollers S9S08DZ96F2MLH
IC MCU 8BIT 96KB FLASH 64LQFP

IC MCU 8BIT 96KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08DZ96F2MLH
8-bit Microcontrollers - MCU S9S08DZ96F2MLH
8-bit Microcontrollers - MCU 8 BIT 96K FLS/2K EEPROM

8-bit Microcontrollers - MCU 8 BIT 96K FLS/2K EEPROM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S08DZ96F2MLH 211433-S9S08DZ96F2MLH S9S08DZ96F2MLH 568-14912-ND S9S08DZ96F2MLH S9S08DZ96F2MLH S9S08DZ96F2MLH S9S08DZ96F2MLH
Product Name 8-bit 8BIT 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S9S08DZ96F2MLH Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 6 KB 96 KB 6 KB 6 KB 6 KB
ROM 2 KB 2 KB 96 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - C161PILFCABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
7 suppliers
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details