NXP Semiconductors 8-bit 8BIT 60KB Embedded Microcontroller MCU S9S08DZ60F2CLF

Description
IC MCU 8BIT 60KB FLASH 48LQFP Product overview: S9S08DZ60F2CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DZ60F2CLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 60KB FLASH 48LQFP Product overview: S9S08DZ60F2CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DZ60F2CLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-S9S08DZ60F2CLF
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-S9S08DZ60F2CLF
IC MCU 8BIT 60KB FLASH 48LQFP Product overview: S9S08DZ60F2CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DZ60F2CLF can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 48LQFP Product overview: S9S08DZ60F2CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S08DZ60F2CLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - S9S08DZ60F2CLF - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, HC08/S08 CPU, 60KB Flash, 40MHz, -40/+85degC, Automotive Qualified, QFP 48

Microcontroller, 8-Bit, HC08/S08 CPU, 60KB Flash, 40MHz, -40/+85degC, Automotive Qualified, QFP 48

Supplier's Site Datasheet
Microcontrollers - S9S08DZ60F2CLF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
S9S08DZ60F2CLF-ND
Microcontrollers S9S08DZ60F2CLF-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S9S08DZ60F2CLF - 793778-S9S08DZ60F2CLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S08DZ60F2CLF
793778-S9S08DZ60F2CLF
Embedded - Embedded - Microcontrollers - S9S08DZ60F2CLF 793778-S9S08DZ60F2CLF
Manufacturer: NXP Win Source Part Number: 793778-S9S08DZ60F2CL F Series: S08 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: S08 Speed: 40MHz Package: 48-LQFP Core Size: 8-Bit Connectivity: CAN, I2C, LIN, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Family Name: S9S08DZ60 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): STM8S207C8T3C; STM8S207CBT3BTR; STM8S207CBT3TR; STM8S208C8T6B; Introduction Date: June 21, 2012 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 793778-S9S08DZ60F2CLF
Series: S08
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: S08
Speed: 40MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: S9S08DZ60
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): STM8S207C8T3C; STM8S207CBT3BTR; STM8S207CBT3TR; STM8S208C8T6B;
Introduction Date: June 21, 2012
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - S9S08DZ60F2CLF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S08DZ60F2CLF
Embedded - Microcontrollers S9S08DZ60F2CLF
IC MCU 8BIT 60KB FLASH 48LQFP

IC MCU 8BIT 60KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
S9S08DZ60F2CLF
8-bit Microcontrollers - MCU S9S08DZ60F2CLF
8-bit Microcontrollers - MCU M74K MASK ONLY-AUTO

8-bit Microcontrollers - MCU M74K MASK ONLY-AUTO

Buy Now Datasheet
Microcontrollers - S9S08DZ60F2CLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08DZ60F2CLF
Microcontrollers S9S08DZ60F2CLF
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - S9S08DZ60F2CLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S08DZ60F2CLF
Microcontrollers S9S08DZ60F2CLF
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S08DZ60F2CLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S08DZ60F2CLF
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S08DZ60F2CLF
IC MCU 8BIT 60KB FLASH 48LQFP

IC MCU 8BIT 60KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S08DZ60F2CLF S9S08DZ60F2CLF S9S08DZ60F2CLF-ND 793778-S9S08DZ60F2CLF S9S08DZ60F2CLF S9S08DZ60F2CLF S9S08DZ60F2CLF S9S08DZ60F2CLF
Product Name 8-bit 8BIT 60KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - S9S08DZ60F2CLF Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 4 KB 4 KB 60 KB 4 KB 4 KB
ROM 2 KB 60 KB 2 KB
ROM Type EEPROM; EEPROM Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details